- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Body Material | Angle | Chemical Resistant | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Standards Met | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Output Voltage | Operating Supply Voltage | ELV | Nominal Supply Current | Finish | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPQP-Y-R14-Q8-FD-P10 Festo | In Stock | - | - | - | - | Polypropylene | - | Yes | - | 10 bar | +60°C | -20°C | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQP-Y-R18-Q4-FD-P10 Festo | In Stock | - | - | - | 120 | Polypropylene | - | Yes | - | 10 bar | +60°C | -20°C | Compliant | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | 70 °C | 0 °C | - | - | 5 V | 7 V | - | 125 mA | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polypropylene | - | Yes | - | 10 bar | +60°C | -20°C | - | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polypropylene | - | Yes | NPQP | 10 bar | +60°C | -20°C | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQP-H-Q4-E-FD Festo | In Stock | - | - | - | - | Polypropylene | - | Yes | - | 10 bar | +60°C | -20°C | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Inline | - | Polypropylene | - | Yes | NPQP | 10 bar | +60°C | -20°C | - | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-LFK-G14-Q6-P10 Festo | In Stock | - | - | - | - | - | - | - | NPQM-LFK-G14-Q6-P10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-LFK-G18-Q8-P10 Festo | In Stock | - | - | - | - | - | - | - | NPQM-LFK-G18-Q8-P10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TJK-1/2 Festo | In Stock | - | - | - | - | - | - | - | TJK | - | - | - | - | - | 150 V | 0.1 % | 25 ppm/°C | 21.3 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | 650 µm | ||
![]() ADNGF-63-25-P-A Festo | In Stock | - | - | - | - | - | - | - | ADNGF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFC-6-5-P-A-GF Festo | In Stock | - | - | - | - | - | - | - | DFC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-T-Q6-Q4-P10 Festo | In Stock | - | - | - | - | Brass | - | Yes | - | 20 bar | +150°C | 0°C | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | ||
![]() NPQP-L-Q12-E-FD-P10 Festo | In Stock | - | - | - | - | Polypropylene | - | Yes | - | 10 bar | +60°C | -20°C | - | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-D-G14F-Q6-P10 Festo | In Stock | - | - | - | - | - | - | No | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-D-G12-Q10-P10 Festo | In Stock | - | - | - | - | Nickel Plated Brass | Straight | No | NPQM | 16 bar | +70°C | -20°C | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | ||
![]() FENG-50-200-KF Festo | In Stock | - | - | - | - | - | - | - | FENG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADNGF-100-80-P-A Festo | In Stock | - | - | - | - | - | - | - | ADNGF | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESS-30-BU Festo | In Stock | - | - | - | - | - | - | - | ESS ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-Y-Q10-E-P10 Festo | In Stock | - | - | - | - | Brass | - | Yes | NPQH | 20 bar | +150°C | 0°C | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | Nickel Plated | - | ||
![]() CRQST-1/4-10 Festo | In Stock | - | - | - | - | - | - | - | - | 10 bar | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |