- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Body Material | Mounting Hole Diameter | Angle | Chemical Resistant | Contact Materials | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Standards Met | Voltage, Rating | Operating Temperature | Series | Termination | Type | Color | Number of Rows | Gender | Orientation | Supply Voltage | Current Rating | Function | Number of Contacts | Lead Length | Operating Pressure | Thread Size | Connection Method | Finish | Features | IP Rating | Height | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DHTG-65-2-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DHTG-65-2-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSMY-4-100 Festo | In Stock | - | - | - | - | - | 6 | - | PBT | - | - | - | - | - | QS | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 13.589 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() QSM-M3-4-100 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHRS-40-A Festo | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | DHRS | 8 bar | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mm | 90 mm | - | Unknown | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +10 bar | +80°C | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V dc | - | - | - | - | - | - | - | - | - | IP65, IP67 | - | - | - | - | ||
![]() VASB-40-1/4-SI-B Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VASB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-DK-G14-Q10-P10 Festo | In Stock | - | - | - | - | Inline | - | - | Brass | - | - | Yes | - | - | NPQH | 20 bar | +150°C | - | 0°C | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | ||
![]() QS-1/4-8-50 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSSK-4 Festo | In Stock | - | - | - | - | Inline | - | - | PBT | 4mm | Straight | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | ISO8573-1:2010, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | 0bar | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 35V dc | - | - | - | - | - | - | - | - | - | IP40 | - | - | No | - | ||
![]() DHTG-220-6-A Festo | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Copper | - | DHTG-220-6-A | - | - | - | - | - | - | Non-Compliant | - | 600 V | - | - | Crimp | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHPS-25-A-NC Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DHPS | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEL-1/4-D-MINI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | HEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | 1/4 | - | - | - | - | - | - | - | - | ||
![]() HE-3-QS-8 Festo | In Stock | - | - | - | - | - | - | - | PBT | - | - | - | - | - | HE | - | - | - | - | - | - | - | - | - | - | - | - | Manual Control Valve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR-3/8-D-I-MINI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-L-2G1-F Festo | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | - | - | - | -20°C ~ 150°C | - | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1 | Threaded | - | - | - | - | - | - | - | ||
![]() DHTG-90-3-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DHTG-90-3-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-D-R38-R12-M Festo | In Stock | - | - | - | Cable | Free Hanging (In-Line) | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | Compliant | - | - | -20°C ~ 150°C | - | Solder | Adapter | - | - | Male | Straight | - | - | - | 10 | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/2, R3/8 | Threaded | - | - | - | - | - | No | - | ||
![]() NPQH-D-G14-Q6-P10 Festo | In Stock | - | - | - | - | Inline | - | Nickel Plated Brass | Brass | ISO8573-1:2010 | Straight | Yes | - | 6mm OD Tubing | NPQH | 20 bar | ISO8573-1:2010°C | Festo Corporation | ISO8573-1:2010°C | Bulk | Active | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | 0°C ~ 150°C | NPQH | - | Straight Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 290 PSI (-1 ~ 20 bar) | G1/4 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | ||
![]() LR-1/2-D-O-I-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |