- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Body Material | Actuation Type | Approvals | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operation | Package | Product Status | RoHS | Special Features | Operating Temperature | Series | Type | Number of Positions | Composition | Color | Construction | Current Rating | Function | Number of Ports | Operating Pressure | Thread Size | Terminal Type | Bearing Type | Design | Depth Behind Panel | Connection Method | Connection Type | Lamp Type | Features | Operating Voltage | Stroke Length | Shaft Detail | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LR-3/8-D-I-MIDI Festo | In Stock | - | - | - | - | - | - | - | ABB | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRLL-1/4-QS-8 Festo | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | LRL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-B10-30S-G12-8 Festo | In Stock | - | - | - | - | Wrought Aluminium Alloy | - | - | Crouse-Hinds Industrial Produc | NOR-000-115-170-229 | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | 1/2in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRLL-3/8-QS-8 Festo | In Stock | - | - | - | - | - | - | - | ABB | 63985261 | LRL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABF-S3-1-L1D1-C Festo | In Stock | - | - | - | - | Aluminium | - | - | ABB | OT125M3 | VABF | - | - | - | - | DIN | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRLL-M5-QS-4 Festo | In Stock | - | - | - | - | - | - | - | Brady | 86446 | LRL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Wrought Aluminium Alloy | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG33G0250D2ML | VABM | - | - | - | - | Panel | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | 250 A | - | - | - | 3/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-14G-G14-5-GR Festo | In Stock | - | - | - | - | Wrought Aluminium Alloy | - | - | Cutler Hammer, Div of Eaton Corp | HVX00512BAC2P3 | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | 1/4 in, M5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH550-BCR-072A-4+E213+F267+L512 | VPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-80-125-P-A-KF Festo | In Stock | - | - | - | - | - | - | - | - | - | DFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAV-3/4-4C-ISO Festo | In Stock | - | - | - | - | Stainless Steel 316 | - | - | Dwyer Instruments | BV2M101 | NAV | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | 1/8 in, 3/4in | - | - | - | - | - | Female NPT | - | - | - | - | - | - | - | ||
![]() MHA3-PR2-3-1/8 Festo | In Stock | - | - | - | - | Wrought Aluminium Alloy | - | CSA, IEC, UL | ABB | G1MP3-62C11L1 | MHA3 | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | Sub Base | - | - | - | - | - | - | - | - | 1/8in | Fingersafe Screw | - | - | 1.91 | - | - | LED | - | - | - | - | 1NO, 1NC | IP66 | ||
Tiny WHSL | In Stock | - | - | - | - | Wrought Aluminium Alloy | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG14N0045TFFJ | VABM | - | - | - | - | Panel | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | 45 A | - | - | - | 1/8 in, M5, M7 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABF-S3-2-R1C2-C-10 Festo | In Stock | - | - | - | - | Aluminium | - | - | Stearns | 33C541H00EBC | VABF | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 414 VDC;432 VDC | - | - | - | IP43 | ||
![]() LRLL-1/4-QS-6 Festo | In Stock | - | - | - | - | - | - | UL;CSA | Hubbell | HBL3080FBK | LRL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR-1/8-D-O-I-MINI Festo | In Stock | - | - | - | - | - | - | CSA, IEC, UL | ABB | G1MP3-62C20L1 | D | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | - | - | LED | - | - | - | - | 2NO | IP66 | ||
![]() VABM-L1-10S-G18-12 Festo | In Stock | - | - | - | - | Wrought Aluminium Alloy | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10T3E008 | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cast Iron | - | - | - | - | Dwyer Instruments | SAE-30 | VPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAE Flange Hydraulic Reservoir | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-S-16-15-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Double Acting | Bulk | Active | - | - | 0°C ~ 60°C | * | Linear Actuator | - | - | - | Compact Cylinder | - | - | - | 14.5 ~ 145 PSI (1 ~ 10 bar) | - | - | - | - | - | M5 | - | - | - | - | 0.591 (15.00mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminium Alloy | Electrical | - | - | - | VUVG | 10 (External) bar, 8 (Internal) bar | +60°C | - | -5°C | - | Manifold | - | - | - | - | Easy to Install, Innovative, Reliable, Versatile | - | - | - | 2 | - | - | - | - | 3/2 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |