- Manufacturer Series
- Maximum Operating Pressure
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Package
- Mfr
- Product Status
- Function
- Features
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Weight | Body Material | Actuation Type | Base Product Number | Body Length | Dimensions | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Power Rating | Technology | Voltage - Supply | Base Part Number | Function | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Overall Length | Features | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMTE-M-LH-M3 Festo | In Stock | - | - | - | - | - | Brass, Bronze | - | - | - | - | - | - | - | - | AMTE | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | - | - | AMTE | - | - | - | - | - | Silencer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-50-10-A-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-63-60-A-P-A Festo | In Stock | - | - | - | - | - | - | - | 722g | - | - | - | - | - | - | ADN | 10 bar | +80°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63mm | - | - | - | - | ||
![]() MHA1-M5H-2/2G-0,9-HC Festo | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | - | MHA1 | - | - | - | PEI-Genesis | - | Through Hole | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-20-60-A-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZH-16-50-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DZH-16-50-PPV-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFR-1/2-D-MAXI-KG-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFR-1/2-D-MAXI-KG Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-12-80-P-A Festo | In Stock | - | - | Surface Mount | 119-BGA | 119-PBGA (14x22) | - | Stainless Steel | 107g | - | - | - | - | 20 x 185mm | - | DSNU | 10 bar | +80°C | Volatile | - | -20°C | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | SRAM - Synchronous | 3.135 V ~ 3.465 V | IDT71V35761 | - | 4.5Mb (128K x 36) | 166MHz | 3.5ns | SRAM | Parallel | -- | - | - | 20mm | - | - | 185mm | - | ||
![]() DGSL-6-40-EA Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGSL-10-100-P1A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | Compliant | 370 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-40-20-I-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 53.5 x 53.5 x 55.5mm | - | ADVC | 10 bar | +80°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.5mm | - | 55.5mm | 53.5mm | ||
![]() DSBC-32-125-PPSA-N3 Festo | In Stock | - | - | - | - | - | - | - | 465g | - | - | - | - | 270.1 x 45 x 45mm | - | DSBC | 12 bar | +80°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | 270.1mm | 45mm | ||
![]() DSBC-32-400-PPSA-N3 Festo | In Stock | - | - | - | - | - | - | - | 465g | - | - | - | - | 545.1 x 45 x 45mm | - | DSBC | 12 bar | +80°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | 545.1mm | 45mm | ||
![]() DFM-12-20-P-A-GF Festo | In Stock | - | - | - | - | - | - | - | 371g | - | - | - | - | 69 x 60 x 28mm | - | DFM | 10 bar | +80°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | 69mm | 60mm | ||
![]() DSBC-40-250-PPSA-N3 Festo | In Stock | - | - | - | - | - | - | Aluminium | 740g | - | - | - | - | 411.9 x 54 x 54mm | - | DSBC | 12 bar | +80°C | - | - | -20°C | - | - | - | - | - | 150 V | - | - | - | - | 0.1 % | - | - | 100 ppm/°C | - | 2 MΩ | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 411.9mm | 54mm | ||
![]() ADN-40-15-A-P-A Festo | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | RN731J | - | 54.5 x 54.5 x 66.1mm | - | ADN | 10 bar | +80°C | - | KOA Speer Electronics, Inc. | -20°C | - | Tape & Reel (TR) | Obsolete | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | 2 | ±5ppm/°C | - | 866 Ohms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 54.5mm | 0.022 (0.55mm) | 66.1mm | 54.5mm | ||
![]() FRC-1/2-D-DI-MAXI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DYEF-G8-M5-Y1 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | 26mm | - | - | DYEF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | - | - | - | ||
![]() CQ-22H-18 Festo | In Stock | - | - | - | - | - | - | - | - | Polyoxymethylene | - | - | - | - | - | CQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |