- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | (Ø) | Actuation Type | Angled | Compatible with | Conduit features | Connections | Content | Core layout | Cross section (each core) | CS | Dim | Downforce | Electrical lifespan | External thread | Factory colour | Fire protection properties | For Use With | Halogen-free | Industrial packaging | Manufacturer part # | Manufacturer Series | Material properties | Max. length sold by the metre | Max. range | Max. temperature | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Pressure | Maximum Operating Temperature | Min. temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Mounting Styles | No. of leads | Nominal current | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Outside Ø | Package | Packaging type | RoHS-compliant | Sold per metre | Spanner size | Special Features | Suitable for diameters | Switching current (max.) | Tolerance ± | Used at | Type | Resistance | Number of Positions | Depth | Function | Interface | Number of Ports | Durability | Operating Pressure | Thread Size | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VMEF-RT-M32-M-N14 Festo | In Stock | - | - | - | - | - | Aluminium Alloy | - | - | - | - | - | - | 6000pc(s) | - | - | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | - | - | - | Yes | - | VMEF | - | - | - | +105°C | - | - | 10 bar | +60°C | -40°C | - | - | -10°C | - | - | 490mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | NIN-HJ250GTRF | - | 2 | - | 3/2 | - | 3 | - | - | 1/4in | - | - | 1.6mm | 0.8mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8000pc(s) | - | - | - | (L x W x H) 13.9 x 13.5 x 7 mm | - | - | - | - | - | - | - | Yes | - | VN | - | - | - | +125°C | - | - | - | - | -55°C | - | - | - | - | - | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | NPIM75B8R2MTRF | 43mΩ | - | - | - | - | - | - | 1 to 8bar | - | shielded | 7mm | 13.9mm | 13.5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3000pc(s) | - | - | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | - | - | - | - | VN | - | - | - | +125°C | - | - | - | - | -40°C | - | - | - | - | - | 1.45A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | NPIS48LP6R8MTRF | 0.098Ω | - | - | - | - | - | - | 1 to 8bar | - | shielded,UL | 1.8mm | 4mm | 4mm | ||
![]() VHER-P-H-B43E-G12 Festo | In Stock | - | - | - | Chromium-vanadium steel | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | VHER | chrome plated,quenched and tempered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4/3 Exhausted | - | - | - | - | 1/2 | - | - | - | - | ||
![]() VHER-P-H-B43C-G12 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | Copper stranded conductor, according to DIN VDE 0295 Class 5, stranded | 1mm² | - | - | - | - | - | Orange | - | - | Yes | - | 52950 | VHER | - | 100m | - | - | +90°C | +90°C | - | - | - | -40°C | -40°C | - | - | 1x | - | 500V | - | 300V | 2.90mm | No | - | Yes | Yes | - | - | - | - | - | - | H05Z-K | - | - | - | 4/3 closed | - | - | - | - | 1/2 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | - | - | - | (L x W x H) 55 x 78 x 120 mm | - | - | - | Silver | - | - | - | - | - | VZWF-B-L-M22C-N38-135-V-3AP4-10-R1 | - | - | 12m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outdoors | Passive infrared | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | 120mm | 55mm | 78mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Wrought Aluminium Alloy | - | - | - | - | - | Cage clamp connector | 1pc(s) | - | - | - | - | - | 1.2 x 10<sup>6</sup> cycles | - | - | - | - | - | - | - | VABM | - | - | - | +70°C | - | - | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | M22-CKC01 | - | - | - | - | - | - | 5 x 10<sup>6</sup> cycles | - | 1/2in | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1.4mm | Electrical | - | - | - | - | 1pc(s) | - | - | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape cut | - | - | - | - | - | - | 1% | - | CSRV0204FTDG1001 | 1kΩ | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | 3.5mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 31mm | Electrical | - | - | - | - | 1pc(s) | - | - | 6mm | (Ø x H) 31 mm x 25 mm | - | - | - | - | - | - | - | - | - | VZWF | - | - | - | - | - | - | - | - | - | - | - | - | Inline | - | 16A | 250V AC | 250V AC | - | - | - | - | - | - | - | - | - | - | - | - | 17501 | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | Toroidal core | 25mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chromium-vanadium steel | - | - | - | Electrical | - | - | - | - | - | - | - | - | - | Hex head | - | - | - | - | - | - | - | - | VZWD | matt chrome plating | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | 23mm | - | ||
Tiny WHSL | In Stock | - | - | - | Polyamide 6 | - | Brass | - | Solenoid/Pilot | Straight | HELUcond | halogen-free,acid-resistant,Grease-resistant,Base-resistant,Oil-resistant,Fuel-resistant | - | 1pc(s) | - | - | - | - | - | - | M20 | Grey | - | - | - | - | 94182 | VZWF | - | - | - | +110°C | - | - | 10bar | +35°C | -40°C | - | - | -10°C | Inline | - | - | - | - | - | - | - | - | Yes | - | - | Forced Lifting of the Valve Diaphragm | 16.00mm | - | - | - | HSSV M | - | 2 | - | 2/2 | - | 2 | - | - | 1/4in | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Polyamide 6 | - | - | - | Electrical | - | HELUcond | halogen-free,acid-resistant,Grease-resistant,Base-resistant,Oil-resistant,Fuel-resistant | - | 1pc(s) | - | - | - | - | - | - | - | Black | UL94 | - | - | - | 99270 | VZWD | - | - | - | +110°C | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SH | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1.4mm | Electrical | - | - | - | - | 3000pc(s) | - | - | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | VSVA-B-P53E-H-A2-1R5L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | CSRV0204FTDG6040 | 604Ω | - | - | 5/3 Exhausted | - | - | - | - | - | - | - | 3.5mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1.4mm | Electrical | - | - | - | - | 3000pc(s) | - | - | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | CSRV0204FTDG9530 | 953Ω | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | 3.5mm | - | ||
![]() VSVA-B-P53E-H-A2-1C1 Festo | In Stock | - | - | - | - | - | - | 1.4mm | Electrical | - | - | - | - | 3000pc(s) | - | - | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | VSVA-B-P53E-H-A2-1C1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | CSRV0204FTDG2152 | 21.5kΩ | - | - | 5/3 Exhausted | - | - | - | - | - | - | - | 3.5mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2.2mm | Electrical | - | - | - | - | 2000pc(s) | - | - | - | (Ø x L) 2.2 mm x 5.9 mm | - | - | - | - | - | - | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | CSRV0207FTDT3742 | 37.4kΩ | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | 5.9mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2.2mm | - | - | - | - | - | 2000pc(s) | - | - | - | (Ø x L) 2.2 mm x 5.9 mm | - | - | - | - | - | - | - | - | - | VN | - | - | - | - | - | - | - | +50°C | - | - | - | 0°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 1% | - | CSRV0207FTDT4420 | 442Ω | - | - | - | - | - | - | 1 → 8bar | - | - | - | 5.9mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1.4mm | Electrical | - | - | - | - | 3000pc(s) | - | - | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 1% | - | CSRV0204FTDG2R74 | 2.74Ω | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | 3.5mm | - | ||
![]() VABM-L1-10HW-G18-8 Festo | In Stock | - | - | Base | - | 185g | Aluminium Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black,Silver | - | VUVG-B Series Sub-Base Valves | - | - | - | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | 79mm | - | USB | - | - | - | 1/8in | - | 83mm | - | 114mm |