- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Body Material | (Ø) | Actuation Type | Approvals | Capacity (elec.) | Chemical Resistant | Connections | Content | CS | Dim | Dimensions | For Use With/Related Products | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally open contacts as main contact | Package | Product Status | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Standards Met | Thread length | Tolerance ± | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Voltage - Supply | Depth | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Voltage | Number of Ports | Durability | Number of Resistors | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Circuit Type | Power Per Element | Operating Pressure | Thread Size | Connection Method | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Connection Type | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VUWG-L10-M52-R-M5 Festo | In Stock | - | - | - | - | - | - | - | - | - | Pneumatic | - | - | - | - | 1pc(s) | - | (W x H x D) 120 x 172 x 170 mm | - | - | - | - | - | VUWG | +60°C | - | - | - | -25°C | - | - | Manifold | 3-pin | 1000V AC | 2 | 2 | 3 | - | - | 215A | 185A | 160A | 90.0kW | 90.0kW | - | - | - | - | - | - | - | - | - | - | S6 | - | - | - | - | - | 170mm | - | - | - | - | 5/2 Monostable | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 172mm | - | - | 120mm | - | ||
![]() VASB-55-1/4-SI-B Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | VASB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3WL9111-0AP12-0AA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHEF-L-M52-E-G14 Festo | In Stock | - | - | - | - | - | - | Aluminium | Aluminium Alloy | 16mm | - | - | 22µF | - | - | 1pc(s) | 7.5mm | (Ø x L) 16 mm x 25 mm | - | - | - | - | - | VHEF | 105°C | 10 bar | +60°C | - | -25°C | -10°C | - | - | - | 450V | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | TKR220M2WK25M | - | 2 | - | - | - | - | - | - | - | - | 5/2 | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | 25mm | - | - | ||
![]() VHEF-L-M52-E-G18 Festo | In Stock | - | - | - | - | - | - | - | Aluminium Alloy | - | - | - | - | - | 1pc(s) | 5mm | - | - | - | - | - | - | VHEF | - | 10 bar | +60°C | - | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | - | - | - | - | - | - | RV16AF20B5KM | 5kΩ | 2 | - | - | - | - | - | - | - | Mono | 5/2 | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | |||
![]() VAS-5-M5-NBR Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Design Analysis | - | VAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1610 J-Lead (3 Terminals) | 3 | -- | - | Polypropylene | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | NPQP | - | 10 bar | +60°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | -65°C ~ 125°C | Tray | DSMZ | 0.160 L x 0.106 W (4.06mm x 2.69mm) | ±0.02% | Active | ±0.2ppm/°C | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Voltage Divider | 50mW | - | - | - | ±0.1 ppm/°C | 1k | ±0.01% | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() NPQM-DK-M7-Q6-P10 Festo | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | -- | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tray | SMNZ | 0.197 L x 0.157 W (5.00mm x 3.99mm) | ±0.1% | Active | ±0.2ppm/°C | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Isolated | 100mW | - | - | - | ±1 ppm/°C | 1k, 10k | ±0.05% | - | - | - | 0.073 (1.86mm) | - | - | - | ||
![]() NPFC-R-G1-G34-F Festo | In Stock | - | - | Through Hole | Radial - 3 Leads | 3 | -- | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | VHD144 | 0.398 L x 0.185 W (10.11mm x 4.70mm) | ±0.1% | Active | ±2ppm/°C | Straight Fitting | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Voltage Divider | 100mW | -14 ~ 725 PSI (-1 ~ 50 bar) | G1, G3/4 | Threaded | ±0.1 ppm/°C | 5k | ±0.02% | - | - | - | 0.525 (13.33mm) | - | - | - | ||
![]() NPFC-H-G14-F Festo | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | 6-USPC (1.8x2) | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | Watchdog Circuit | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 3.8V | 1 | 800 ms Typical | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/4 | Push-In | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQR-BK-M7 Festo | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | - | Active | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 1.163MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | -- | ||
![]() AEVC-10-5-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | Thermoplastic Elastomer (TPE) | Joy Cooper Interconnect | E-Z1016-7700K | AEVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190 A | - | - | - | - | - | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | ||
![]() ADN-32-80-A-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-80-10-I-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-80-30-I-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33M0125E5ML | ADN | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-32-10-I-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 x 45 x 45mm | - | - | ABB | - | ADVC | - | 10 bar | +80°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | 45mm | 45mm | - | ||
![]() ADN-40-20-A-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouzet | - | ADN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-40-25-I-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.5 x 54.5 x 76.1mm | - | - | Miscellaneous | - | ADN | - | 10 bar | +80°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.5mm | - | 76.1mm | 54.5mm | - | ||
![]() AEVC-20-25-I-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | 34 x 32 x 49.5mm | - | - | Cutler Hammer, Div of Eaton Corp | PDG33M0125P9YK | AEVC | - | 10 bar | +80°C | - | - | -20°C | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | - | 49.5mm | 32mm | - | ||
![]() AD-3/8NPT-G3/8-I Festo | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -10°C ~ 60°C | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | G3/8, NPT3/8 | Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-25-15-A-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Z Gedney | CG4150 | ADVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |