- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Dimensions | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADN-16-15-A-P-A Festo | In Stock | - | - | - | - | 29 x 29 x 54.7mm | ADN | 10 bar | +80°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 29mm | - | 54.7mm | 29mm | ||
![]() ADVC-25-5-I-P Festo | In Stock | - | - | Axial | Axial | 37 x 38 x 32.5mm | ADVC | 10 bar | +80°C | -20°C | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | ±25ppm/°C | 16.7 kOhms | Metal Film | 0.5W, 1/2W | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | 37mm | -- | 32.5mm | 38mm | ||
![]() ADNGF-12-25-P-A Festo | In Stock | - | - | Axial | Axial | - | ADNGF | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 20.5 kOhms | Metal Film | 0.125W, 1/8W | M (1%) | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() ADNGF-20-60-P-A Festo | In Stock | - | - | Axial | Axial | - | ADNGF | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 4.75 kOhms | Metal Film | 0.125W, 1/8W | R (0.01%) | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() ADN-50-15-I-P-A Festo | In Stock | - | - | Axial | Axial | 65.5 x 65.5 x 67.7mm | ADN | 10 bar | +80°C | -20°C | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNR60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±100ppm/°C | 32.4 kOhms | Metal Film | 0.25W, 1/4W | M (1%) | Military, Moisture Resistant | 65.5mm | -- | 67.7mm | 65.5mm | ||
![]() AEVC-16-5-A-P Festo | In Stock | - | - | Axial | Axial | - | AEVC | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | 59 Ohms | Metal Film | 0.05W, 1/20W | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | ||
![]() ADN-40-20-A-P-A Festo | In Stock | - | - | Axial | Axial | 54.5 x 54.5 x 71.1mm | ADN | 10 bar | +80°C | -20°C | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 30.9 kOhms | Metal Film | 0.125W, 1/8W | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | 54.5mm | -- | 71.1mm | 54.5mm | ||
![]() AEVC-20-5-I-P Festo | In Stock | - | - | Axial | Axial | 34 x 32 x 21mm | AEVC | 10 bar | +80°C | -20°C | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 16.9 kOhms | Metal Film | 0.125W, 1/8W | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | 34mm | -- | 21mm | 32mm | ||
![]() ADN-40-60-I-P-A Festo | In Stock | - | - | Axial | Axial | 54.5 x 54.5 x 111.1mm | ADN | 10 bar | +80°C | -20°C | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 26.7 Ohms | Metal Film | 0.5W, 1/2W | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | 54.5mm | -- | 111.1mm | 54.5mm | ||
![]() ADN-12-30-I-P-A Festo | In Stock | - | - | Axial | Axial | 27.5 x 27.5 x 69.2mm | ADN | 10 bar | +80°C | -20°C | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 2.87 kOhms | Metal Film | 0.75W, 3/4W | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | 27.5mm | -- | 69.2mm | 27.5mm | ||
![]() ADN-25-25-I-P-A Festo | In Stock | - | - | Axial | Axial | 39.5 x 39.5 x 69.5mm | ADN | 10 bar | +80°C | -20°C | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 196 Ohms | Metal Film | 0.5W, 1/2W | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | 39.5mm | -- | 69.5mm | 39.5mm | ||
![]() ADVC-6-10-A-P-A Festo | In Stock | - | - | Axial | Axial | - | ADVC | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 2.87 kOhms | Metal Film | 0.5W, 1/2W | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | ||
![]() ADN-50-40-I-P-A Festo | In Stock | - | - | Axial | Axial | 65.5 x 65.5 x 92.7mm | ADN | 10 bar | +80°C | -20°C | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±25ppm/°C | 73.2 Ohms | Metal Film | 0.125W, 1/8W | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | 65.5mm | -- | 92.7mm | 65.5mm | ||
![]() ADN-50-80-I-P-A Festo | In Stock | - | - | Axial | Axial | 65.5 x 65.5 x 132.7mm | ADN | 10 bar | +80°C | -20°C | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±50ppm/°C | 16.2 Ohms | Metal Film | 0.25W, 1/4W | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | 65.5mm | -- | 132.7mm | 65.5mm | ||
![]() ADVC-100-10-I-P Festo | In Stock | - | - | Axial | Axial | - | ADVC | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 2.08 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() ADVC-32-15-A-P Festo | In Stock | - | - | Axial | Axial | - | ADVC | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | 1.87 kOhms | Metal Film | 0.05W, 1/20W | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | ||
![]() ADVC-16-20-I-P Festo | In Stock | - | - | Axial | Axial | 27 x 25 x 42mm | ADVC | 10 bar | +80°C | -20°C | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | 36.5 Ohms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | 27mm | -- | 42mm | 25mm | ||
![]() ADNGF-20-50-P-A Festo | In Stock | - | - | Axial | Axial | - | ADNGF | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 38.6 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() ADVC-4-5-A-P Festo | In Stock | - | - | Axial | Axial | - | ADVC | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | 93.1 Ohms | Metal Film | 0.125W, 1/8W | R (0.01%) | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() ADN-63-15-A-PPS-A Festo | In Stock | - | - | Axial | Axial | - | ADN | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | Active | 2 | ±20ppm/°C | 95.3 Ohms | Wirewound | 1W | S (0.001%) | Military, Moisture Resistant | - | -- | - | - |