- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Weight | Body Material | PCB Mounting Orientation | Actuation Type | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | RoHS | Shrouded | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Capacitance | Fastening Type | Pitch | Orientation | Ingress Protection | Supply Voltage | Depth | Function | Approval Agency | Number of Contacts | Actuator Type | Contact Gender | Housing Color | Lead Length | Contact Resistance | ELV | Max Voltage Rating (AC) | Cable Length | Output Current | Mechanical Life | Operating Pressure | Thread Size | Overall Height | Connection Method | Overall Length | Features | Fluid Type | Orifice Diameter | Contact Mating Length | IP Rating | Height | Length | Width | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VZWF | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base | - | - | - | - | Aluminium Alloy | - | - | - | 3/2 Way Valves | - | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-3/8-3/8-I-U-M Festo | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Nickel Plated Brass | - | - | - | - | - | - | - | 3/8 OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | Non-Compliant | - | - | - | -10°C ~ 80°C | - | QS | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R3/8 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VZWF | - | - | - | - | Inline | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VZWF | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VZWM-L-M22C-G2-F5 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VZWM-L-M22C-G2-F5 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | 51 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Through Hole | - | Square | - | Polyester | - | - | Vertical | Electrical | - | - | - | VZWD | - | - | - | - | Inline | - | - | - | Compliant | Yes | 250 V | 250 V | - | Bulk | - | Solder | Header, Pin, Plug | - | 8 | 105 °C | -55 °C | Black | 1 | - | - | Friction | 2.54 mm | Straight | - | - | 7.95 mm | 2/2 Closed, Monostable | - | 8 | - | Male | Black | 3.56 mm | 6 mΩ | Compliant | 250 V | - | - | - | - | - | - | - | - | - | - | - | 7.112 mm | - | - | 22.45 mm | - | No | UL94 V-0 | Contains Lead | ||
![]() DGSL-20-150-P1A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGSL-20-40-P1A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VZWD | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Box | - | - | - | - | - | - | - | Electrical | - | - | - | VZWD | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Female | - | - | - | Straight | - | - | - | 2/2 closed, Monostable | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | VZBE | - | - | Festo Corporation | - | - | - | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | - | Control Valve, Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 | - | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRBS | - | +70°C | - | -20°C | - | NC, NO, NPN, PNP | - | - | Compliant | - | - | - | - | - | - | - | - | Magnetic Hall, Position Sensor | - | - | - | - | - | - | - | - | - | - | - | 10 to 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | - | - | - | - | - | - | IP65, IP68 | - | - | - | - | - | - | ||
![]() DSNU-50-320-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-63-60-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | 1.7kg | - | - | - | 253.1 x 75 x 75mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | 253.1mm | 75mm | - | - | - | ||
![]() MS6-LRP-1/4-D2-A8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS | - | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 189.1mm | - | 62mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-50-150-PPSA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | 1.2kg | - | - | - | 327.8 x 64 x 64mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 327.8mm | 64mm | - | - | - | ||
![]() DSBC-32-30-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | 465g | - | - | - | 175.1 x 45 x 45mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 175.1mm | 45mm | - | - | - | ||
![]() DSBC-40-60-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | 740g | - | - | - | 221.9 x 54 x 54mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54mm | 221.9mm | 54mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |