- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Material | Weight | Body Material | Angle | Brand | Case Code - in | Case Code - mm | Case Style | Chemical Resistant | Contact Materials | Dimensions | Dissipation Factor DF | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Illuminated | Manufacturer | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Mfr Case Code | MIL Type | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Standards Met | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Color | Capacitance | Subcategory | Technology | Ingress Protection | Current Rating | Frequency | Frequency Stability | Termination Style | Function | Approval Agency | Actuator Type | Operating Supply Voltage | Dielectric | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Test Frequency | Load Capacitance | Lead Style | Number of Poles | Mechanical Life | Operating Pressure | Thread Size | Product Type | Operating Temperature Range | ESR | Maximum Pressure | Output Format | Connection Method | Finish | Product | Features | Fluid Type | Orifice Diameter | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DFM-40-50-P-A-KF Festo | In Stock | - | - | - | - | - | - | 2.3kg | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | 131 x 120 x 54mm | - | - | 1000 | - | - | TE Connectivity | DFM | 10 bar | +60°C | - | - | - | -5°C | - | PCB Mount | - | 5-2176267-8 | - | Details | - | - | - | - | - | - | - | Reel | - | - | - | - | - | Resistors | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | 54mm | 131mm | 120mm | ||
![]() GRLA-1/4-QS-6-RS-D Festo | In Stock | - | - | - | Sub-Base Mount | - | - | - | Aluminium Alloy | - | TE Connectivity | - | - | - | - | - | - | - | - | 1 | - | - | TE Connectivity | GRLA | - | - | Festo Corporation | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -10°C ~ 60°C | - | - | - | Flow Controller | - | - | Tools | - | - | - | - | - | - | One-Way | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | Bench Top Tools | - | - | - | - | Threaded | - | Crimpers | - | Air, Inert Gas, Liquid | - | Bench Top Tools | - | - | - | - | ||
![]() QSLL-3/8-12 Festo | In Stock | - | - | - | Inline | - | Polybutylene Terephthalate (PBT) | - | PBT | 90° | TE Connectivity | - | - | - | No | - | - | - | - | 1 | 12mm OD Tubing | - | TE Connectivity | QS | 14 bar | +80°C | Festo Corporation | - | - | -10°C | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -10°C ~ 80°C | - | QS | - | Elbow Fitting | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R3/8 | Bench Top Tools | - | - | - | - | Push-In to Threaded | - | - | - | - | - | Bench Top Tools | - | - | - | - | ||
![]() QSLV-3/8-8-I Festo | In Stock | - | - | - | Inline | - | - | - | PBT | 90° | TE Connectivity | - | - | - | No | - | - | - | - | 1 | - | - | TE Connectivity | QS | 14 bar | +80°C | - | - | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bench Top Tools | - | - | - | - | - | - | - | - | - | - | Bench Top Tools | - | - | - | - | ||
![]() QSM-1/8-6-I Festo | In Stock | - | - | - | Inline | - | Polybutylene Terephthalate (PBT) | - | Brass | - | TE Connectivity | - | - | - | No | - | - | - | - | - | 6mm OD Tubing | - | TE Connectivity | QS | 14 bar | +80°C | Festo Corporation | - | - | -10°C | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -10°C ~ 80°C | - | QS | - | Straight Fitting | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | Bench Top Tools | - | - | - | - | Push-In to Threaded | Nickel Plated | - | - | - | - | Bench Top Tools | - | - | - | - | ||
![]() QS-G3/8-12-I Festo | In Stock | - | - | - | Inline | - | Nickel Plated Brass | - | Brass | - | TE Connectivity / AMP | - | - | - | No | - | - | - | - | 1 | 12mm OD Tubing | - | TE Connectivity | QS | 14 bar | +80°C | Festo Corporation | - | MIL-T-81714 | -10°C | - | - | Bulk | 592629-5 | Active | - | - | - | - | - | - | - | -10°C ~ 80°C | - | QS | - | Straight Fitting | - | - | Junction Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G3/8 | Terminal Junction Modules | - | - | - | - | Push-In to Threaded | Nickel Plated | - | - | - | - | Terminal Junction Modules | - | - | - | - | ||
![]() QSL-1/4-8 Festo | In Stock | - | - | - | Inline | - | Polybutylene Terephthalate (PBT) | - | PBT | 90° | TE Connectivity | - | - | - | No | - | - | - | - | 1 | 8mm OD Tubing | - | TE Connectivity | QS | 14 bar | +80°C | Festo Corporation | - | - | -10°C | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -10°C ~ 80°C | - | QS | - | Elbow Fitting | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/4 | Bench Top Tools | - | - | - | - | Push-In to Threaded | - | Crimpers | - | - | - | Bench Top Tools | - | - | - | - | ||
![]() QSL-G3/8-8 Festo | In Stock | - | - | - | Inline | - | Polybutylene Terephthalate (PBT) | - | PBT | 90° | TE Connectivity | - | - | - | No | - | - | - | - | - | 8mm OD Tubing | - | TE Connectivity | QS | 14 bar | +80°C | Festo Corporation | - | - | -10°C | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -10°C ~ 80°C | - | QS | - | Elbow Fitting | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G3/8 | Bench Top Tools | - | - | - | - | Push-In to Threaded | - | - | - | - | - | Bench Top Tools | - | - | - | - | ||
![]() QSM-M7-6-I Festo | In Stock | - | - | - | Inline | 2 Pin | Nickel Plated Brass | - | Brass | Straight | EPCOS / TDK | - | - | - | No | - | - | 0.2 | - | 80 | 6mm OD Tubing | - | EPCOS / TDK | QS | 14 bar | + 85 C | Festo Corporation | - | - | - 25 C | - | - | Bulk | B43630A9687M7 | Active | Details | ISO8573-1:2010, RoHS Compliant | - | - | - | - | 400 VDC | 0°C ~ 60°C | Bulk | B43630 | 20 % | Long Life Capacitors | - | 680 uF | Capacitors | - | - | - | - | - | Snap In | - | - | - | - | - | 10 mm | - | - | 3.29 A | 100 Hz | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | M7 | Electrolytic Capacitors | - | 180 mOhms | - | - | Push-In to Threaded | Nickel Plated | General Purpose Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - Snap In | 30 mm | - | 50 mm | - | ||
![]() QST-1/8-6 Festo | In Stock | - | - | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | - | - | AIRPAX | - | - | - | - | - | - | - | - | 1 | 6mm OD Tubing | Not Illuminated | Sensata | QS | 14 bar | + 85 C | Festo Corporation | - | - | - 40 C | - | Panel Mount | Bulk | - | Active | Details | - | - | - | AIRPAX | 4.402190 oz | 80 VDC | -10°C ~ 80°C | - | IUGN | - | Hydraulic-Magnetic | - | - | Circuit Breakers | - | - | 5 A | - | - | Screw | - | - | Toggle | - | - | - | - | - | - | - | - | - | 2 Pole | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | - | - | - | - | - | Push-In to Threaded | Nickel Plated | Circuit Protectors | - | - | - | Circuit Breakers | - | 38.48 mm | 50.8 mm | 42.85 mm | ||
![]() QSY-8 Festo | In Stock | - | - | - | Chassis Mount | 3 Pin | Polybutylene Terephthalate (PBT) | - | PBT | - | EPCOS / TDK | - | - | - | - | - | - | 0.2 | - | 80 | 8mm OD Tubing | - | EPCOS / TDK | QSY | 14 bar | + 105 C | Festo Corporation | - | - | - 25 C | - | - | Bulk | B43544E7107M2 | Active | Details | - | - | - | - | - | 550 VDC | -10°C ~ 80°C | Bulk | B43544 | 20 % | Long Life Capacitors | - | 100 uF | Capacitors | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 0.84 A | 100 Hz | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | Electrolytic Capacitors | - | 1.16 Ohms | - | - | Push-In | - | General Purpose Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - Snap In | 30 mm | - | 35 mm | - | ||
![]() GRLZ-1/8-QS-6-D Festo | In Stock | - | - | - | Sub-Base Mount | - | - | - | Aluminium Alloy | - | CTS Electronic Components | - | - | - | - | - | - | - | 55 % | 1000 | - | - | CTS | GRLZ | - | + 70 C | Festo Corporation | - | - | - 20 C | - | - | Bulk | - | Active | Details | - | 5.25 V | 4.75 V | - | - | - | -10°C ~ 60°C | Reel | 589 | - | Flow Controller | - | - | Oscillators | - | - | 6 mA | 32 MHz | 0.28 PPM | SMD/SMT | One-Way | - | - | 5 V | - | - | - | - | - | - | 15 pF | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | VCTCXO | - | - | - | HCMOS | Threaded | - | - | - | Air, Inert Gas, Liquid | - | TCXO Oscillators | - | 2.1 mm | 7 mm | 5 mm | ||
![]() QST-16 Festo | In Stock | - | - | - | Inline | - | - | - | PBT | - | ITT Cannon | - | - | - | - | - | - | - | - | 1 | - | - | ITT Cannon | QST | 14 bar | +80°C | - | - | - | -10°C | - | - | - | 154173-0014 | - | Details | - | - | - | - | - | - | - | - | MDM | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub MIL Spec Connectors | - | - | - | - | - | Nickel Plated | - | - | - | - | D-Sub MIL Spec Connectors | - | - | - | - | ||
![]() QSM-M6-6 Festo | In Stock | - | - | - | Inline | - | Nickel Plated Brass | - | Brass | Straight | ITT Cannon | - | - | - | No | - | - | - | - | 1 | 6mm OD Tubing | - | ITT Cannon | QS | 14 bar | +80°C | Festo Corporation | - | - | -10°C | - | - | Bulk | 121431-0271 | Active | Details | ISO8573-1:2010, RoHS Compliant | - | - | - | - | - | 0°C ~ 60°C | - | CA Bayonet | - | Straight Fitting | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | M6 | Circular MIL Spec Connector | - | - | - | - | Push-In to Threaded | Nickel Plated | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() CQ-18 Festo | In Stock | - | - | Gold | - | - | - | - | Polyoxymethylene | - | Amphenol Socapex | - | - | - | - | Copper Alloy | - | - | - | 5 | - | - | Amphenol | CQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38999 | - | - | - | - | 38999 Series III | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | ||
![]() CRQS-10-8 Festo | In Stock | - | - | - | - | - | - | - | - | - | Royalohm | - | - | - | - | - | - | - | - | 1000 | - | - | Royalohm | CRQS | - | - | - | - | - | - | - | PCB Mount | - | 273-30K/AP-RC | - | Details | - | - | - | - | - | - | - | Ammo Pack | - | - | - | - | - | Resistors | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | - | - | - | - | ||
![]() CRQS-1/4-10-I Festo | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Yes | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() NPQM-LH-G38-Q12-P10 Festo | In Stock | - | - | - | - | - | - | - | - | - | Amphenol LTW | - | - | - | - | - | - | - | - | 10 | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | ||
![]() CRQS-1/2-16 Festo | In Stock | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Conformally Coated | Yes | - | - | - | - | 4000 | - | - | KYOCERA AVX | - | - | + 125 C | - | - | - | - 55 C | - | - | - | - | - | Details | - | - | - | SpinGuard | 0.058458 oz | 200 VDC | - | Ammo Pack | SA | 5 % | Axial Leads/SpinGuard | - | 82 pF | Capacitors | - | - | - | - | - | Axial | - | - | - | - | C0G (NP0) | 0.2 in | 0.445 mm | - | - | - | - | Straight | - | - | - | - | Ceramic Capacitors | - 55 C to + 125 C | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - Leaded | 2.54 mm | - | 4.32 mm | - | ||
![]() CRVZS-0.4 Festo | In Stock | - | - | - | - | - | - | 543g | - | - | KYOCERA AVX | 1206 | 3216 | - | - | - | - | - | - | 2500 | - | - | KYOCERA AVX | CRVZS | - | + 125 C | - | G Case | - | - 55 C | Yes | - | - | - | - | Details | - | - | - | - | 0.000952 oz | 6.3 VDC | - | MouseReel | TLJ | 20 % | Tantalum Solid Electrolytic Chip Capacitors High CV Consumer Series | - | 68 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 4.1 uA | 242 mA | - | - | - | - | - | - | - | Tantalum Capacitors | - | 800 mOhms | 16bar | - | - | - | Tantalum Solid Standard Grade - Other Various | - | - | - | Tantalum Capacitors - Solid SMD | - | 1.5 mm | 3.2 mm | 1.6 mm |