- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Actuation Type | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating (DC) | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Function | Case Code (Metric) | Polarity | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Ports | Viewing Angle | Propagation Delay | Lens Style | Test Current | Operating Pressure | Forward Voltage | Thread Size | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Color Rendering Index (CRI) | Test Temperature | Height | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSPA-B-B52-A2 Festo | In Stock | - | - | - | Pneumatic | - | VSPA | - | - | - | - | Sub Base | - | - | Compliant | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | 5/2 Bistable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mm | - | - | - | ||
![]() VAL-M5-5 Festo | In Stock | - | - | - | - | - | VAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHP2-PR6-5 Festo | In Stock | - | - | Wrought Aluminium Alloy | - | - | MHP2 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCH-3-1/2 Festo | In Stock | - | - | - | Electrical | - | MCH | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHER-P-H-B43C-B-G14 Festo | In Stock | - | - | PA | - | - | VHER | 10 bar | +80°C | - | -20°C | - | - | - | Compliant | - | - | - | - | - | - | - | - | 3 | - | - | - | White | - | - | 4/3 Closed | - | - | - | - | - | 1.05 A | 4 | 115 ° | - | Flat | 700 mA | - | 18 V | 1/4in | - | - | - | - | 93 | 85 °C | 1.55 mm | 13.35 mm | 13.35 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | OVEM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 to 8bar | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | OVEM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 to 8bar | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESV-40-SS Festo | In Stock | - | - | - | - | - | ESV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | DSBF | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | Non-Inverting | 4 | 15.5 V | 4.5 V | - | - | - | 25 ns | - | - | - | - | - | -3.6 mA | 32 mA | 8 | 4 | - | - | - | - | - | - | Lead Free | ||
![]() LRB-1/4-D-O-K3-MINI Festo | In Stock | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | VN | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.1 % | 2 | 25 ppm/°C | - | 453 Ω | - | 125 °C | -55 °C | Thin Film | - | 330 mW | 333 mW | - | - | - | - | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | - | - | - | 762 µm | 3.2004 mm | 2.4384 mm | - | - | ||
![]() LFMB-3/4-D-MIDI Festo | In Stock | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFMB-1/4-D-MIDI-A Festo | In Stock | - | - | - | - | - | D | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFMA-1/4-D-MIDI-A Festo | In Stock | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | VZBM | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | OGVM | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() OGVM-30-A-HN-G14F Festo | In Stock | - | - | - | - | - | OGVM | - | - | - | - | - | - | - | Non-Compliant | 200 V | Cut Tape | - | 5 % | - | 200 ppm/°C | - | 220 kΩ | - | - | - | - | - | 1 W | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 6.4 mm | 3.2 mm | - | Contains Lead | ||
![]() PAGN-23-1M-G18S Festo | In Stock | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | PAGN | - | - | - | Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |