- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Actuation Type | Base Product Number | Dimensions | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Rad Hardened | Usage Level | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Function | Failure Rate | Operating Pressure | Thread Size | Screening Level | Connection Method | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHE3-MS1H-3/2O-1/8 Festo | In Stock | - | - | - | - | - | - | Electrical | - | - | - | MHE3 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 Open, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHP4-MS1H-3/2G-1/4 Festo | In Stock | - | - | - | - | - | - | Electrical | - | - | - | MHP4 | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-LFM-B Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA-50-10-1/4-EN Festo | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | SG73P2 | - | - | - | - | +60°C | KOA Speer Electronics, Inc. | -20°C | - | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73P-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | - | 620 kOhms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() ADN-80-80-A-P-A Festo | In Stock | - | - | - | CSON | - | - | - | - | - | - | ADN | - | - | - | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | 3.2(mm) | - | - | - | - | 1.05(mm) | - | ||
![]() ADN-25-15-I-P-A Festo | In Stock | - | - | - | CSON | - | - | - | - | 39.5 x 39.5 x 59.5mm | - | ADN | 10 bar | +80°C | - | -20°C | - | -20C to 70C | - | 5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | 7(mm) | 39.5mm | - | 59.5mm | 39.5mm | 1.4(mm) | - | ||
![]() ADVC-16-5-I-P Festo | In Stock | - | - | - | CSON | - | - | - | - | 27 x 25 x 27mm | - | ADVC | 10 bar | +80°C | - | -20°C | - | -20C to 70C | - | 5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | 7(mm) | 27mm | - | 27mm | 25mm | 1.4(mm) | - | ||
![]() ADN-63-40-I-PPS-A Festo | In Stock | - | - | - | CSON | - | - | - | - | - | - | ADN | - | - | - | - | - | -20C to 70C | - | 5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | 7(mm) | - | - | - | - | 1.4(mm) | - | ||
![]() ADVC-20-25-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | 34 x 32 x 52mm | - | ADVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | - | 52mm | 32mm | - | - | ||
![]() ADVC-50-25-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | 63.5 x 63.5 x 61mm | - | ADVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5mm | - | 61mm | 63.5mm | - | - | ||
![]() ADVC-16-15-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | 27 x 25 x 37mm | - | ADVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 37mm | 25mm | - | - | ||
![]() ADN-80-10-A-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | ADN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-63-80-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | ADN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-16-40-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | 29 x 29 x 79.7mm | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29mm | - | 79.7mm | 29mm | - | - | ||
![]() ADNGF-20-30-P-A Festo | In Stock | - | - | - | - | - | - | - | - | 72.5 x 35.5 x 35.5mm | - | ADNGF | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5mm | - | 72.5mm | 35.5mm | - | - | ||
![]() ADN-32-30-I-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | 47 x 47 x 70mm | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mm | - | 70mm | 47mm | - | - | ||
![]() ADVC-32-10-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | ADVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD-G3/8-3/8NPT-I Festo | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | - | Active | - | - | -10°C ~ 60°C | - | - | - | - | - | Adapter | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | G3/8, NPT3/8 | - | Threaded | - | - | - | - | - | - | - | - | ||
![]() AEVC-25-10-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | AEVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-25-10-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | 37 x 38 x 37.5mm | - | ADVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37mm | - | 37.5mm | 38mm | - | - |