- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Housing Material | Body Material | Actuation Type | Contact Materials | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Special Features | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Function | Approval Agency | Number of Contacts | Housing Color | Contact Style | Configuration | Wire/Cable Type | Number of Ports | Operating Pressure | Thread Size | Wire/Cable Diameter | Mode | Wire/Cable Color | Outer Diameter | Features | Fluid Type | Contact Mating Length | Spool Size | Minimum Bend Radius | Height | Length | Width | Wall Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | VTOE | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Violet | - | - | - | 2/2 closed, monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OABM-MK-G3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | OABM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-5/16-NT-150-CB Festo | In Stock | - | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -35°C ~ 63°C | - | - | - | - | Tubing | - | Natural | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | - | 0.313 (7.94mm) | - | Compressed Air, Water | - | - | 0.780 (19.81mm) | - | 150.0 (45.7m) | - | - | - | ||
![]() PQ-PA-22X2X3000 Festo | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | PQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3m | - | - | - | ||
![]() VMEF-K-M52-M-G14 Festo | In Stock | - | - | - | - | - | - | Aluminium Alloy | - | - | - | - | VMEF | 10 bar | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 5/2 | - | - | - | - | - | - | 5 | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | VZQA-C-M22U-6-S5S5-V4V4S1-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pneumatic | - | - | - | Female | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EAHF-L2-45-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | - | EAHF | - | - | Mounting Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Die Cast Aluminium | Solenoid | - | - | - | VUVS | 10bar | +60°C | - | -10°C | Inline | - | - | Compliant | - | - | - | - | - | - | - | 2 | - | - | - | - | 5/2 | - | - | - | - | 2-Position, 5 Port | - | 5 | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSVA-B-B52-H-A2-1R2L Festo | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | VSVA-B-B52-H-A2-1R2L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Bistable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | VSVA-B-T32C-AZH-A2-1R5L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | VSVA-B-M52-MZD-A2-1T1L-APP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Wrought Aluminium Alloy | - | - | - | - | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-10W-G18-12 Festo | In Stock | - | - | - | - | - | - | Wrought Aluminium Alloy | - | - | - | - | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/8 in, M5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Through Hole | - | Plastic | Aluminium Alloy | Solenoid | Bronze | - | - | VUVG | 10bar | +60°C | - | -5°C | Manifold | - | - | Non-Compliant | - | - | Bulk | - | Solder | Male Pin | - | 20 | Black | 1 | Male | 2.54 mm | 5/2 | - | 20 | Black | - | - | - | 5 | - | - | - | - | - | - | - | - | 5.842 mm | - | - | 3.5 mm | 50.4 mm | 2.29 mm | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminium Alloy | Electrical | - | - | - | VUVG | 10 (External) bar, 8 (Internal) bar | +60°C | - | -5°C | Manifold | - | - | Non-Compliant | Easy to Install, Innovative, Reliable, Versatile | - | - | - | - | - | - | 2 | - | - | - | - | 5/2 | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | VUVG | - | - | - | - | Manifold | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 2x3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | VZWF-L-M22C-G114-400-E-1P4-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VZWM-L-M22C-G2-F5-R1 Festo | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | VZWM-L-M22C-G2-F5-R1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS4-LR-1/8-D6-A8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | Twin Zip | - | - | - | 3.7 mm | Singlemode | Yellow | - | - | - | - | - | - | - | 15 m | - | - | - |