- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Body Length | Chemical Resistant | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Ingress Protection | Function | Approval Agency | Actuator Type | Coupling Type | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Overall Length | Features | Fluid Type | Orifice Diameter | Flow Rate |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KS2-CK-3 Festo | In Stock | - | - | - | - | - | - | - | - | - | KS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect Coupling Plug | - | - | - | - | - | - | - | - | - | ||
![]() QSSF-1/8-6-B Festo | In Stock | - | - | - | - | - | - | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | MS | 10 bar | - | Festo Corporation | - | Bulk | Active | - | -10°C ~ 50°C | - | Exhaust valve | IP65 - Dust Tight, Water Resistant | 3/2 Normally Closed | CE | - | - | - | 51 ~ 145 PSI (3.5 ~ 10 bar) | - | Threaded | - | - | Air, Inert Gas, Liquid | - | 4300L/min | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | Aluminium | - | - | - | MS | 10bar | - | Festo Corporation | - | Bulk | Active | ISO8573-1:2010, RoHS Compliant | -10°C ~ 50°C | - | Exhaust Valve | IP65 - Dust Tight, Water Resistant | 3/2 Normally Closed | CE | - | - | - | 51 ~ 145 PSI (3.5 ~ 10 bar) | - | Threaded | - | - | Air, Inert Gas, Liquid | - | 4300L/min | ||
![]() LF-D-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | - | D | 16 bar | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-LF-3/8-ERV Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-V0-G1/4-8 Festo | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-LFM-3/8-AUV Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS9-LFM-3/4-AUV-DA Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS9-LFM-G-BUM Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFMA-D-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB-80-45 Festo | In Stock | - | - | - | - | 500g | - | - | - | - | EB-80-45 | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-LOE-1/2-R-Z Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-LF-1/2-CRV Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | Festo Corporation | - | Bulk | Active | - | 5°C ~ 60°C | MS | Filter | - | - | - | - | - | - | 29 ~ 174 PSI (2 ~ 12 bar) | - | G1/2 | - | - | Compressed Air, Inert Gas | - | 704GPM (3200LPM) | ||
![]() MS4-LFX-1/4-U Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-LFM-1/2-BRV-DA Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRQS-1/4-6 Festo | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U-1/2-20 Festo | In Stock | - | - | - | PE | - | - | - | - | - | U | - | ISO8573-1:2010°C | - | ISO8573-1:2010°C | - | - | ISO8573-1:2010 | - | - | Silencer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YSR-32-60-C Festo | In Stock | - | - | - | - | - | - | 205mm | - | - | YSR | - | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | M37 | - | 292mm | - | - | - | - |