- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Body Material | Actuation Type | Dimensions | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | RoHS | Standards Met | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Overall Height | Connection Method | Finish | Overall Length | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Flow Rate | Diameter | Height | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QSTL-3/8-8 Festo | In Stock | - | - | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 8mm OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | 100 V | -10°C ~ 80°C | - | QS | 0.5 % | 50 ppm/°C | T-Fitting | 1.4 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R3/8 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() DRVS-32-270-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DRVS | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | - | - | 0°C ~ 60°C | - | DRVS | - | - | Rotary Actuator | - | - | - | - | - | - | - | - | Vane Cylinder | - | - | - | - | - | 29 ~ 116 PSI (2 ~ 8 bar) | - | - | G1/8 | - | - | - | - | 270° | Round Keyed | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | Electrical | - | - | VZWF-L-M22C-N112-400-V-1P4-10-R1 | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | 1 % | 30 ppm/°C | - | 12 kΩ | - | 250 °C | -65 °C | Wirewound | - | 10 W | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.92 mm | - | 32.51 mm | No | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DSBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DSBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QST-3/8-12 Festo | In Stock | - | - | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 12mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | Non-Compliant | - | - | -10°C ~ 80°C | - | QS | - | - | T-Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R3/8 | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-16-30-PPS-A Festo | In Stock | - | - | - | - | - | - | - | 103.7g | - | - | 20 x 141mm | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 141mm | - | ||
![]() DRVS-16-270-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DRVS | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | - | - | 0°C ~ 60°C | - | DRVS | - | - | Rotary Actuator | - | - | - | - | - | - | - | - | Vane Cylinder | - | - | - | - | - | 36.3 ~ 116 PSI (2.5 ~ 8 bar) | - | - | M5 | - | - | - | - | 270° | Round Keyed | - | - | - | - | - | - | ||
![]() DSBC-125-200-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DSBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.25 % | 25 ppm/°C | - | 1.15 Ω | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() GRLA-1/8-QB-5/32-U Festo | In Stock | - | - | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | Non-Compliant | - | - | 0°C ~ 60°C | - | - | - | - | Flow Restrictor, Adjustable | - | - | - | - | - | - | - | - | - | One-Way | - | - | - | - | -14 ~ 116 PSI (-1 ~ 8 bar) | - | - | Threaded 2-1/8 NPT | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() QBT-3/8-3/8-U-M Festo | In Stock | - | - | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 3/8 OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | - | 0°C ~ 60°C | - | QB | - | - | T-Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBT-1/4-5/16-U-M Festo | In Stock | - | - | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 5/16 OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | - | 0°C ~ 60°C | - | QB | - | - | T-Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AEVC-100-25-I-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AEVC | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Aluminium Alloy | Solenoid | - | - | VUVG | 8bar | +60°C | - | -5°C | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 5/2 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGL-1/4-B Festo | In Stock | - | - | - | - | Sub-Base Mount | - | - | - | Zinc | - | - | - | HGL | - | - | Festo Corporation | - | - | - | Bulk | Active | - | ISO8573-1:2010, RoHS Compliant | - | -10°C ~ 60°C | - | - | - | - | Non-Return Check Valve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 ~ 145 PSI (0.5 ~ 10 bar) | - | - | Threaded | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() LRP-1/4-10 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | - | - | -10°C ~ 60°C | - | LRP | - | - | Regulator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5 ~ 174 PSI (1 ~ 12 bar) | - | 111mm | G1/4 | - | 50mm | - | Compressed Air, Inert Gas | - | - | - | 608GPM (2300LPM) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | VZWF-L-M22C-G114-400-V-2AP4-10-R1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-12-200-P-A Festo | In Stock | - | - | - | - | - | - | Stainless Steel | 155g | - | - | 20 x 305mm | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 305mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Aluminium Alloy | Solenoid | - | - | VUVG | 8bar | +60°C | - | -5°C | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Red | - | - | - | 3/2 | - | - | 3 | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | - |