- Manufacturer Series
- Maximum Operating Pressure
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Package
- Mfr
- Product Status
- Function
- Body Material
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Material Type | Actuation Type | Approvals | Base Product Number | Chemical Resistant | Dimensions | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Standards Met | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Color | Applications | Capacitance | Technology | Voltage - Supply | Ingress Protection | Frequency | Frequency Stability | Base Part Number | Output | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Actuator Type | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Memory Size | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Coupling Type | Number of Ports | Lead Style | Clock Frequency | Spread Spectrum Bandwidth | Mechanical Life | Access Time | Memory Format | Memory Interface | Operating Pressure | Write Cycle Time - Word, Page | Adhesive | Thread Size | Legend | Absolute Pull Range (APR) | Connection Method | Finish | Background Color | Thermal Resistance @ Natural | Text Color | Power Dissipation @ Temperature Rise | Connection Type | Features | Fluid Type | Orifice Diameter | Flow Rate | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFR-1/2-D-MAXI-KG-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFR-1/2-D-MAXI-KG Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-12-80-P-A Festo | In Stock | - | - | Surface Mount | 119-BGA | 119-PBGA (14x22) | - | Stainless Steel | 107g | - | - | - | - | - | - | - | - | - | 20 x 185mm | - | - | - | DSNU | 10 bar | +80°C | Volatile | - | -20°C | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Synchronous | 3.135 V ~ 3.465 V | - | - | - | IDT71V35761 | - | - | - | - | - | - | - | - | - | 4.5Mb (128K x 36) | - | - | - | - | - | - | 166MHz | - | - | 3.5ns | SRAM | Parallel | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | 185mm | - | - | - | ||
![]() DSBC-63-40-PPVA-N3 Festo | In Stock | - | - | - | - | - | Aluminum | Aluminium | 1.7kg | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 193.1 x 75 x 75mm | - | - | - | DSBC | 12 bar | +80°C | - | - | -20°C | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 9.24°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | 75mm | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() CPE18-M1H-3GL-1/4 Festo | In Stock | - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | Electrical | - | - | - | - | - | Festo | CPE18-M1H-3GL-1/4-FSTO | CPE | 10bar | +50°C | - | Glenair | -5°C | Through Hole | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 | - | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRLA-1/4-B Festo | In Stock | - | - | Sub-Base Mount | - | - | Aluminum | - | - | Metal | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | GRLA | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -10°C ~ 60°C | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | One-Way | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 3.65°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | 4 ~ 145 PSI (0.3 ~ 10 bar) | - | - | - | - | - | Threaded | - | - | -- | - | -- | - | - | Air, Inert Gas, Liquid | - | - | -- | - | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - | ||
![]() AEVC-20-25-A-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | ASTM | - | - | - | - | Brady | 73945 | AEVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pipe & Valve Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 0 | - | - | - | Green | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6N-EM1-1/2 Festo | In Stock | - | - | Surface Mount, MLCC, Epoxy | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | Obsolete | - | 100V | -55°C ~ 150°C | - | VJ High Q | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | C0G, NP0 | On/Off Valve | - | RF, Microwave, High Frequency | 56 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 ~ 265 PSI (0 ~ 18 bar) | - | - | - | - | - | NPT1/2 | - | - | - | - | - | - | High Q, Low Loss, Epoxy Mountable | Compressed Air | - | 1849GPM (7000LPM) | - | - | - | - | - | 0.057 (1.45mm) | - | ||
![]() ADN-32-60-I-PPS-A Festo | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | 47 x 47 x 110mm | - | - | - | ADN | 10 bar | +80°C | - | EPSON | -20°C | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | - | 3.6567 MHz | ±20ppm | - | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mm | 0.055 (1.40mm) | 110mm | 47mm | - | - | ||
![]() NPQH-D-S14-Q12-P10 Festo | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | Yes | - | - | - | - | NPQH | 20 bar | +150°C | - | - | 0°C | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-D-G38-S12-P10 Festo | In Stock | - | - | Inline | - | - | - | - | - | Brass | - | - | - | - | - | - | - | Yes | - | - | - | - | NPQH | 20 bar | +150°C | - | - | 0°C | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-R-G38-G14-MF Festo | In Stock | - | - | Free Hanging (In-Line) | - | - | Nickel Plated Brass | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | NPFC | 50 bar | +150°C | - | Festo Corporation | -20°C | - | Bulk | Active | - | - | -20°C ~ 150°C | - | * | - | - | Active | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | - | - | G1/4, G3/8 | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-25-20-P-A-KF Festo | In Stock | - | - | - | - | - | - | - | 1.2kg | - | - | - | - | - | - | - | - | - | 93 x 95 x 44mm | - | - | - | DFM | 10 bar | +60°C | - | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | - | 93mm | 95mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | - | - | VSVA-B-M52-MZH-A2-1C1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRDSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPHS-S6-M-G38F Festo | In Stock | - | - | Free Hanging (In-Line) | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | NPHS-S6 | - | - | - | - | - | NPHS | 10bar | +60°C | - | Festo Corporation | -10°C | - | Bulk | Active | - | - | -10°C ~ 60°C | - | NPHS | - | - | - | - | Coupling Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect Coupling Plug | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | - | 3/8in | - | - | Threaded | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESNU-32-50-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-32-50-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRDSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-63-250-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |