- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Weight | Body Material | Actuation Type | Angle | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Standards Met | Operating Temperature | Packaging | Series | Tolerance | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Function | Approval Agency | Actuator Type | Configuration | Number of Ports | Viewing Angle | Mechanical Life | Lens Style | Test Current | Operating Pressure | Forward Voltage | Thread Size | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Connection Method | Finish | Dominant Wavelength | Features | Fluid Type | Orifice Diameter | Flow Rate | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSVA-B-B52-H-A1-1R5L Festo | In Stock | - | - | - | Sub-Base Mount | - | - | - | Aluminium | Electrical | - | - | - | - | - | VSVA | 8 bar | +50°C | Festo Corporation | -5°C | Sub Base | Bulk | Active | Non-Compliant | - | -5°C ~ 50°C | - | - | - | Solenoid Valve | 2 | - | - | - | IP65 - Dust Tight, Water Resistant | 5/2 Bistable | CE | - | 5/2 | 5 | - | - | - | - | 44 ~ 116 PSI (3 ~ 8 bar) | - | - | - | - | - | - | Threaded | - | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS6-LFR | 20 bar | - | Festo Corporation | - | - | Bulk | Active | - | - | -10°C ~ 60°C | - | MS | - | Filter Regulator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.6 ~ 290 PSI (0.8 ~ 20 bar) | - | - | - | - | - | - | G1/2 | - | - | - | Compressed Air, Inert Gas | - | 1479GPM (5600LPM) | - | - | - | ||
![]() GRLA-1/8-QS-6-RS-D Festo | In Stock | - | - | - | Sub-Base Mount | - | - | - | Aluminium Alloy | - | - | - | - | - | - | GRLA | - | - | Festo Corporation | - | - | Bulk | Active | Non-Compliant | - | -10°C ~ 60°C | - | - | - | Flow Controller | - | - | - | - | - | One-Way | - | - | - | - | - | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | - | - | - | - | - | Threaded | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | ||
![]() VABM-L1-10S-G18-8 Festo | In Stock | - | - | - | Base | - | - | - | Aluminium Alloy | - | - | - | - | VUVG-LK Series Individual Valves | - | VABM | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 1 % | Manifold Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | VUVS | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-1/2-1/2-I-U-M Festo | In Stock | - | - | - | Free Hanging (In-Line) | - | Nickel Plated Brass | - | - | - | - | - | - | - | 1/2 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | 0°C ~ 60°C | - | QS | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | R1/2 | - | - | - | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | ||
![]() QS-1/8-8 Festo | In Stock | - | - | - | Inline | - | Nickel Plated Brass | - | Brass | - | Straight | No | - | - | 8mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | Non-Compliant | ISO8573-1:2010 | -10°C ~ 80°C | - | QS | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | R1/8 | - | - | - | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminium Alloy | Solenoid | - | - | - | - | - | VUVG | 8bar | +60°C | - | -5°C | Inline | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 5/2 | - | - | - | 5 | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSM-6H-4 Festo | In Stock | - | - | - | Inline | - | Polybutylene Terephthalate (PBT) | - | PBT | - | - | - | - | - | 4mm OD Tubing | QSM | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | -10°C ~ 80°C | - | QS | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | - | - | - | Push-In to Sleeve | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | VUVG | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-14W-G14-4 Festo | In Stock | - | - | - | Base | - | - | - | Aluminium Alloy | - | - | - | - | VUVG-B Series Sub-Base Valves | - | VABM | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | - | VABM | - | Manifold Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBY-3/8T-U Festo | In Stock | - | - | - | Chassis Mount | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 3/8 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | 0°C ~ 60°C | - | QB | - | Y-Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | - | - | - | ||
![]() GRLA-1/4-QS-6-RS-B Festo | In Stock | - | - | - | - | - | - | - | Aluminium Alloy | - | - | - | - | - | - | GRLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminium Alloy | Solenoid | - | - | - | - | - | VUVG | 8bar | +60°C | - | -5°C | Inline | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 5/2 | - | - | 2-Position, 5 Port | 5 | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSL-10H Festo | In Stock | - | - | - | Inline | - | Polybutylene Terephthalate (PBT) | - | PBT | - | 90° | No | - | - | 10mm OD Tubing | QSL | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | -10°C ~ 80°C | - | QS | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | - | - | - | Push-In to Sleeve | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-25-80-P-A Festo | In Stock | - | - | - | - | - | - | 326g | - | - | - | - | 27 x 221.5mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 221.5mm | ||
![]() DSNU-20-70-PPV-A Festo | In Stock | - | - | - | - | - | - | 237.2g | - | - | - | - | 27 x 202mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 202mm | ||
![]() LBN-20/25 Festo | In Stock | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | ADVUL Compact Cylinder | - | LBN | - | - | Festo Corporation | - | - | Bulk | Active | Compliant | - | - | Bulk | LBN | - | Mounting Foot | - | 95 °C | -40 °C | Red | - | - | - | - | - | - | 100 ° | - | Elliptical | 20 mA | - | 2.1 V | - | 1.04 cd | Red | Clear | Red | - | - | 621 nm | - | - | - | - | - | 10.35 mm | - | ||
![]() DSNU-25-40-P-A Festo | In Stock | - | - | - | - | - | - | 282g | - | - | - | - | 27 x 181.5mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 181.5mm | ||
![]() DSNU-20-20-PPV-A Festo | In Stock | - | - | - | - | - | - | 201.2g | - | - | - | - | 27 x 152mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 152mm |