- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Housing Material | Body Material | Actuation Type | Manufacturer Series | Maximum Operating Pressure | Mounting Styles | RoHS | Standards Met | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Max Power Dissipation | Orientation | Function | Number of Contacts | Lead Length | Failure Rate | Contact Style | Insulation Resistance | Operating Pressure | Thread Size | Connection Type | Features | Height | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VUWS-L20-B52-G18 Festo | In Stock | - | - | - | - | - | - | Pneumatic | VUWG | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Bistable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | OVEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 to 7bar | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 42 | - | - | - | OVEL | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 13.589 mm | - | - | - | 7bar | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | VZQA-C-M22C-15-S5S5-ALV4E-6-E | - | - | - | - | - | - | - | - | - | Pneumatic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHP1-AS-3-M3 Festo | In Stock | - | - | - | - | - | Wrought Aluminium Alloy | - | MHP1 | - | - | - | - | - | - | - | - | - | Sub Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | VPP | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABF-S3-1-R1C2-C-10 Festo | In Stock | - | - | - | - | - | Aluminium | - | VABF | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDH-5/3G-3/4-D-4 Festo | In Stock | - | - | - | - | - | - | Electrical | MDH | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | 28.5 mm | - | - | - | - | ||
![]() MHP3-M1H-3/2O-1/8 Festo | In Stock | - | - | - | - | - | - | Electrical | MHP3 | - | Manifold | Non-Compliant | - | - | 1 % | - | - | - | - | 46.4 Ω | 200 °C | -55 °C | Wirewound | - | - | - | 30 W | - | - | 3/2 Open, Monostable | - | - | - | - | - | - | - | - | - | 15 mm | 70.2 mm | - | No | - | - | ||
![]() MDH-5/2-D-2-FR-M12-C Festo | In Stock | - | - | - | - | - | - | Electrical | MDH | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBQF-D-G14-E Festo | In Stock | - | - | - | - | - | Zinc Die Cast Aluminium | - | VBQF | 10 bar | - | Non-Compliant | CRC1 940070, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | OVEM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 to 8bar | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | OVEM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 to 8bar | - | - | - | - | - | - | - | - | - | ||
![]() PAL-1/8-6 Festo | In Stock | - | - | Gold | - | - | Aluminium | - | PAL | - | - | Non-Compliant | - | - | - | - | - | - | Manifold | 2.804 MΩ | - | - | - | - | - | Male | - | - | - | - | 12 | - | - | Pin | 5 GΩ | - | 1/4in | - | - | - | - | - | - | - | - | ||
![]() MHP1-AS-2-M3 Festo | In Stock | - | - | - | 41 | Aluminium | Wrought Aluminium Alloy | - | MHP1 | - | - | - | - | - | - | - | - | - | Sub Base | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 3mm | - | - | - | - | - | - | - | - | ||
![]() ESV-20-EN Festo | In Stock | - | - | - | - | - | - | - | ESV | - | - | Non-Compliant | - | - | - | - | - | Socket | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() MHP1-M1H-3/2G-M3-PI Festo | In Stock | - | - | - | - | - | - | Electrical | MHP1 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL-5-1/4-2 Festo | In Stock | - | - | - | - | - | Aluminium | - | PAL | - | - | Non-Compliant | - | - | - | - | - | - | Port Block Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8in | - | - | - | - | - | - | - | - | ||
![]() PAL-5-1/4-3 Festo | In Stock | - | - | - | - | - | Aluminium | - | PAL | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8in | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminium Alloy, Steel Alloy | - | VZQA | - | - | Non-Compliant | - | Tape & Reel (TR) | 1 % | 2 | 50 ppm/°C | - | Pinch Valve | 215 kΩ | - | - | Metal Film | - | - | - | 250 mW | 250 mW | - | - | - | - | 1 % | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | 7.112 mm | 2.46 mm | - | Contains Lead | - |