- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Body Material | Chemical Resistant | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Max Power Dissipation | Military Standard | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Failure Rate | Operating Pressure | Features | IP Rating | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | MS | 12 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRC-1/8-D-5M-MINI Festo | In Stock | - | - | - | - | - | - | D | - | - | - | Non-Compliant | Bulk | 1 % | - | - | - | - | - | 38.3 Ω | - | - | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | VPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA-1/8-QS-6 Festo | In Stock | - | - | - | - | - | - | HA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRBS-D-O-MINI Festo | In Stock | - | - | - | - | - | - | D | - | - | - | Non-Compliant | - | 1 % | - | - | - | - | - | 21 kΩ | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SPTW-P10R-G14-VD-M12 Festo | In Stock | - | - | - | - | - | - | SPTW | +10 bar | +80°C | 0°C | - | - | - | - | - | - | - | Pressure Transmitter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() LRS-3/4-D-DI-MAXI Festo | In Stock | - | - | Gold | - | Aluminium | - | D | - | - | - | Compliant | - | - | - | Solder | - | Circular | - | - | - | - | - | - | Receptacle | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Yes | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRS-1/8-D-7-I-MINI Festo | In Stock | - | - | - | - | - | - | D | - | - | - | Non-Compliant | Tape & Reel (TR) | 0.1 % | 2 | - | 50 ppm/°C | - | - | 133 kΩ | - | - | Metal Film | - | - | 250 mW | 250 mW | - | - | - | - | 0.001 % | - | Military, Moisture Resistant, Weldable | - | - | 7.112 mm | 2.46 mm | - | - | - | Contains Lead | ||
![]() LRS-1/2-D-7-MAXI Festo | In Stock | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFX-1-D-MAXI Festo | In Stock | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | - | - | - | - | ||
![]() LFMA-D-MINI-DA Festo | In Stock | - | - | - | - | - | - | D | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSRL-3/8-10 Festo | In Stock | - | - | - | PBT | - | - | QSRL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSRL-G3/8-8 Festo | In Stock | - | - | - | PBT | - | - | QSRL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFMA-D-MIDI-A Festo | In Stock | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSK-3/8-12 Festo | In Stock | - | - | - | - | - | No | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | VN | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Lead, Tin | - | - | - | VN | - | - | - | Compliant | - | 0.1 % | 2 | - | 50 ppm/°C | - | - | 16.7 kΩ | 150 °C | -55 °C | Thin Film | - | - | - | 250 mW | MIL-PRF-55342 | 3216 | 1206 | - | 0.01 % | 2 to 8bar | Military | - | 838.2 µm | 3.2004 mm | 1.6002 mm | 381 µm | No | - | - |