- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Weight | Body Material | Actuation Type | Breakdown Voltage / V | Chemical Resistant | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Reverse Stand-off Voltage | RoHS | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Ingress Protection | Supply Voltage | Military Standard | Function | Approval Agency | Actuator Type | Polarity | Contact Style | Configuration | ELV | Number of Ports | Mechanical Life | Clamping Voltage | Peak Pulse Power | Operating Pressure | Thread Size | Max Collector Current | Max Breakdown Voltage | Connection Method | Min Breakdown Voltage | Features | Fluid Type | Orifice Diameter | IP Rating | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | OVEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 7bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLV-1/8-4-100 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Sub-Base Mount | - | - | Aluminium Alloy | Solenoid | - | - | - | VUVS | 8bar | +50°C | Festo Corporation | -5°C | Inline | Bulk | Active | - | - | -5°C ~ 50°C | - | - | - | - | - | Solenoid Valve | - | 2 | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | 5/2 | - | - | - | - | - | - | 5 | - | - | - | 22 ~ 116 PSI (1.5 ~ 8 bar) | 3/8in | - | - | Threaded | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() QSML-M7-6-100 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSF-1/8-6-B-100 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QST-10-50 Festo | In Stock | - | - | - | - | Through Hole | - | 2 | 907.18474 mg | PBT | - | - | No | - | QST-10-50 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | - | - | - | - | - | 6.35 mm | 177.8 mm | 88.9 mm | - | - | ||
![]() ESS-6-SN Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM-M8-3WD-5-NSL-PU Festo | In Stock | - | - | - | - | Reverse | - | 2 | - | - | - | 19 V | - | - | SIM-M8 | - | +70°C | - | -5°C | - | - | - | 17.1 V | Compliant | - | - | - | - | - | - | Connecting Cable | - | - | - | - | - | - | - | - | - | 10 → 30 V dc | - | - | - | - | Unidirectional | - | - | - | - | - | 27.7 V | 600 W | - | - | - | 21 V | - | 19 V | - | - | - | IP65, IP68, IP69K | - | - | - | - | - | Unknown | ||
![]() ESS-30-GT-G1/8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESS-25X75-ON Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QST-6-4-100 Festo | In Stock | - | - | Production (Last Updated: 6 days ago) | - | - | - | - | - | PBT | - | - | No | - | QST-6-4-100 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFH-3-1/8-S-EX Festo | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | MFH | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESS-10-SF Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QST-V0-4 Festo | In Stock | - | - | - | - | - | - | - | - | PBT | - | - | No | - | QST-V0-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSL-G3/8-12-20 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFH-5/3E-D-2-C Festo | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | MFH | - | - | - | - | Through Hole | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Exhausted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152 mm | - | - | - | ||
![]() LR-D-7-MINI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HE-3/4-D-MAXI Festo | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | HE-3/4-D-MAXI | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 10 % | 2 | 600 ppm/°C | - | 620 mΩ | - | 275 °C | -65 °C | Wirewound | - | 10 W | 10 W | - | - | - | 3/2 Bistable | - | - | - | - | - | - | - | - | - | - | - | 3/4, 3/8 | - | - | - | - | - | - | - | - | - | 9.144 mm | 47.9552 mm | 9.525 mm | No | - | ||
Tiny WHSL | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | CRDSNU | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 % | - | 100 ppm/°C | - | 13.7 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | 7.62 mm | - | - | - | ||
![]() MHE3-MS1H-3/2G-1/8-K Festo | In Stock | - | - | - | - | - | - | - | - | Die Cast Zinc | Electrical | - | - | - | MHE3 | 8 bar | +60°C | - | -5°C | Through Hole | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | Normally Closed | - | 3 | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | - |