- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Body Material | Actuation Type | Dimensions | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | Special Features | Operating Temperature | Series | Type | Number of Positions | Color | Ingress Protection | Supply Voltage | Construction | Function | Approval Agency | Actuator Type | Configuration | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Flow Rate | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | CRDSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFH-5/3G-D-1-S-C Festo | In Stock | - | - | - | - | - | - | - | Electrical | - | - | MFH | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFH-5/3G-D-2-C Festo | In Stock | - | - | - | - | - | - | - | Electrical | - | - | MFH | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAS-10-M5-SI-B Festo | In Stock | - | - | - | - | - | - | - | - | - | - | VAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFH-3-1/8-S Festo | In Stock | - | - | - | - | - | - | Aluminium | Electrical | - | - | MFH | 10 bar | +60°C | - | -10°C | Manifold | - | - | - | - | - | - | - | 3 | - | - | - | - | 3/2 Closed, Monostable | - | - | - | 2 | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0bar | +50°C | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65, IP67 | - | - | - | - | ||
![]() HE-3-1/2-QS-12 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | HE-3-1/2-QS-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 Bistable | - | - | - | - | - | - | 1/2, 12 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-20-10-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | 35.5 x 35.5 x 52.5mm | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5mm | 52.5mm | 35.5mm | ||
![]() ADN-S-20-25-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | 0°C ~ 60°C | AND-S | Linear Actuator | - | - | - | - | Compact Cylinder | - | - | - | - | - | - | 9 ~ 145 PSI (0.6 ~ 10 bar) | - | M5 | - | - | 0.984 (25.00mm) | - | - | - | - | - | - | - | - | ||
![]() DGSL-10-100-PA Festo | In Stock | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-40-40-A-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | ADN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6N-LR-1/2-D6-AS Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -10°C ~ 60°C | MS | Regulator | - | - | - | - | - | - | - | - | - | - | - | 12 ~ 294 PSI (0.8 ~ 20 bar) | - | NPT1/2 | - | Compressed Air | - | - | - | 1717GPM (6500LPM) | - | - | - | - | - | ||
![]() NPQR-L-G38-Q10 Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | - | - | - | - | 10mm OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -20°C ~ 150°C | NPQR | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 232 PSI (-1 ~ 16 bar) | G3/8 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQR-L-G18-Q6 Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | - | - | - | - | 6mm OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -20°C ~ 150°C | NPQR | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 232 PSI (-1 ~ 16 bar) | G1/8 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQR-D-Q10-E Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | - | - | - | - | 10mm OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -20°C ~ 150°C | NPQR | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 232 PSI (-1 ~ 16 bar) | - | Push-In | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQR-L-G14-Q10 Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | - | - | - | - | 10mm OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -20°C ~ 150°C | NPQR | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 232 PSI (-1 ~ 16 bar) | G1/4 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQR-D-Q6-E Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | - | - | - | - | 6mm OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -20°C ~ 150°C | NPQR | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 232 PSI (-1 ~ 16 bar) | - | Push-In | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | DSBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-EE-1/2-10V24 Festo | In Stock | - | - | Sub-Base Mount | - | - | - | Aluminium | Electrical | - | - | MS6 | 10bar | +50°C | Festo Corporation | -10°C | Bracket | - | Bulk | Active | Lubricated Operation Possible | -10°C ~ 50°C | - | Control Valve, Maintained | 2 | - | IP65 - Dust Tight, Water Resistant | - | - | 3/2 | - | - | 2-Position, 3 Port | 3 | - | 58 ~ 145 PSI (4 ~ 10 bar) | 1/2in | Threaded | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-16-50-PPS-A Festo | In Stock | - | - | - | - | Stainless Steel | 112.9g | - | - | 20 x 161mm | - | DSNU | 10 bar | +80°C | Festo Corporation | -20°C | - | Double Acting | Bulk | Active | - | -20°C ~ 80°C | DSNU | Linear Actuator | - | - | - | - | Round Cylinder | - | - | - | - | - | - | 11.6 ~ 145 PSI (0.8 ~ 10 bar) | - | M5 | ISO Standardized | - | 1.969 (50.00mm) | External Thread M6 | - | - | - | 20mm | - | 161mm | - |