- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | Operating Temperature | Series | Type | Number of Positions | Color | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Configuration | Number of Ports | Accessory Type | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Outer Diameter | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Spool Size | Flow Rate | Minimum Bend Radius | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QBML-10-32-UNF-1/8-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | 1/8 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | UNF10-32 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRLA-M5-B Festo | In Stock | - | - | Sub-Base Mount | - | - | Metal | - | - | - | GRLA | - | - | Festo Corporation | - | - | - | Bulk | Active | -10°C ~ 60°C | - | Flow Controller | - | - | - | - | One-Way | - | - | - | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | Threaded M5 | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | Solenoid/Spring | - | - | VUVS | 8 bar | +50°C | Festo Corporation | -5°C | Inline | - | Bulk | Active | -5°C ~ 50°C | - | Solenoid Valve | 2 | - | IP65 - Dust Tight, Water Resistant | - | 5/2 | - | - | 5/2 | 5 | - | - | 22 ~ 116 PSI (1.5 ~ 8 bar) | 1/4in | Threaded | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() NPFC-Y-3G38-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | -20°C ~ 150°C | NPFC | Y-Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G3/8 | Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | -10°C ~ 60°C | - | Solenoid Valve | - | - | - | - | 3/2 Normally Closed | - | - | - | - | - | - | 36 ~ 145 PSI (2.5 ~ 10 bar) | - | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() MS6-LRB-1/2-D6-AS Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | Festo Corporation | - | - | - | Bulk | Active | -10°C ~ 60°C | MS | Regulator | - | - | - | - | - | - | - | - | - | - | - | 11.6 ~ 290 PSI (0.8 ~ 20 bar) | - | G1/2 | - | - | Compressed Air, Inert Gas | - | - | - | - | 1717GPM (6500LPM) | - | - | - | ||
![]() MS4N-EM1-1/4 Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | -10°C ~ 60°C | - | Control Valve, Maintained | - | - | - | - | 3/2 Normally Closed | - | - | - | - | - | - | 0 ~ 203 PSI (0 ~ 14 bar) | - | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() DPRA-N-3/4-1-N Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | - | Round Cylinder | - | - | - | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 1.000 (25.40mm) | External Thread 1/8-24 UNF | - | - | - | - | - | - | ||
![]() NPFC-R-G12-G38-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/2, G3/8 | Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPRA-N-2-5-UB-N Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | - | Round Cylinder | - | - | - | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/4 | - | - | - | 5.000 (127.00mm) | External Thread 1/2-20 UNF | - | - | - | - | - | - | ||
![]() QBT-1/4-5/16-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | 5/16 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | 0°C ~ 60°C | QB | T-Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | 0°C ~ 60°C | - | Flow Restrictor, Adjustable | - | - | - | - | One-Way | - | - | - | - | - | - | -14 ~ 116 PSI (-1 ~ 8 bar) | - | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() DPCB-N-2-1-F-N-U12 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | Compact Cylinder | - | - | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 1.000 (25.40mm) | Tapped 1/2-20 UNF | - | - | - | - | - | - | ||
![]() DARC-C7-U34 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | DARC | Rod Clevis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBT-1/2-3/8-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | 3/8 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | 0°C ~ 60°C | QB | T-Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/2-14 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-E1-2M5-FM Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | M5 | Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-12X2-RT Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | 0.315 (8.00mm) | - | - | - | Festo Corporation | - | - | - | Bulk | Active | -35°C ~ 60°C | - | - | - | Red | - | - | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | 0.472 (12.00mm) | - | Compressed Air, Water | - | - | - | - | - | 1.300 (33.00mm) | 164.0 (50.0m) | - | ||
![]() MS4-FRM-FRZ Festo | In Stock | - | - | - | - | - | - | - | Air Preparation | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | MS4 | Distributor Block | - | - | - | - | - | - | - | - | - | Distributor Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBY-1/2T-5/16-U Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | - | - | 1/2 and 5/16 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | 0°C ~ 60°C | QB | Y-Adapter | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | Push-In | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | - | - | - | - | 13 ~ 140 PSI (0.9 ~ 9.7 bar) | - | NPT3/8 | - | NFPA Standardized | - | 3.000 (76.20mm) | External Thread 7/16-20 UNF | - | - | - | - | - | - |