- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | Base Product Number | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Color | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Coupling Type | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Connection Type | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPRA-N-3/4-3-N Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | Round Cylinder | - | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 3.000 (76.20mm) | External Thread 1/8-24 UNF | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | Tie-Rod Cylinder | - | - | - | - | - | 13 ~ 140 PSI (0.9 ~ 9.7 bar) | - | NPT3/8 | - | NFPA Standardized | - | 12.000 (304.80mm) | External Thread 7/16-20 UNF | - | ||
![]() NPFC-R-G14-G18-MF Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | Brass | - | - | - | NPFC | 50 bar | +150°C | Festo Corporation | -20°C | - | Bulk | Active | ISO8573-1:2010, RoHS Compliant | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8, G1/4 | Threaded | - | - | - | - | - | - | ||
![]() DPRA-N-1 1/2-2-ME-N Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | Round Cylinder | - | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 2.000 (50.80mm) | External Thread 7/16-20 UNF | - | ||
![]() VSVA-B-B52-D-D1-1R5L Festo | In Stock | - | - | Sub-Base Mount | - | - | - | Electrical | - | - | VSVA-B-B52-D-D1-1R5L | - | - | Festo Corporation | - | - | Bulk | Active | - | -5°C ~ 50°C | - | Solenoid Valve | - | IP65 - Dust Tight, Water Resistant | - | 5/2 Bistable | - | - | - | - | 44 ~ 145 PSI (3 ~ 10 bar) | - | Threaded | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | ||
![]() NPHS-S6-M-G38 Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | NPHS-S6 | - | NPHS | 10bar | +60°C | Festo Corporation | -10°C | - | Bulk | Active | - | -10°C ~ 60°C | NPHS | Coupling Plug | - | - | - | - | - | - | Quick Connect Coupling Plug | - | -14 ~ 145 PSI (-1 ~ 10 bar) | 3/8in | Threaded | Threaded | - | - | - | - | - | ||
![]() NPQR-DK-G18-Q8 Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | - | - | - | 8mm OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | NPQR | Straight Fitting | - | - | - | - | - | - | - | - | -14 ~ 232 PSI (-1 ~ 16 bar) | G1/8 | Push-In to Threaded | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | Compact Cylinder | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 0.500 (12.70mm) | Tapped 5/16-18 UNC | - | ||
![]() GR-M5-B Festo | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | - | - | - | GR | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 60°C | - | Flow Controller | - | - | - | One-Way | - | - | - | - | 7 ~ 145 PSI (0.5 ~ 10 bar) | - | Threaded M5 | - | - | Air, Inert Gas, Liquid | - | - | - | ||
![]() QB-1/2T-3/8-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | 1/2 and 3/8 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Adapter | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | Push-In | - | - | - | - | - | - | ||
![]() QB-1/4-1/2-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | 1/2 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | Push-In to Threaded | - | - | - | - | - | - | ||
![]() MS4N-FRM-FRZ Festo | In Stock | - | - | - | - | - | - | - | - | Air Preparation | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | MS | Distributor Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-R-G18-M5-FM Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8, M5 | Threaded | - | - | - | - | - | - | ||
![]() NPHS-S6-M-G14F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | NPHS-S6 | - | NPHS | 10bar | +60°C | Festo Corporation | -10°C | - | Bulk | Active | - | -10°C ~ 60°C | NPHS | Coupling Plug | - | - | - | - | - | - | Quick Connect Coupling Plug | - | -14 ~ 145 PSI (-1 ~ 10 bar) | 1/4in | Threaded | Threaded | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | Compact Cylinder | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 1.500 (38.10mm) | Tapped 5/16-18 UNC | - | ||
![]() NPFC-D-R18-R38-M Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/8, R3/8 | Threaded | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | Round Cylinder | - | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 1.500 (38.10mm) | External Thread 7/16-20 UNF | - | ||
![]() QBY-1/4T-U Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | 1/4 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Y-Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | Push-In | - | - | - | - | - | - | ||
![]() NPFC-T-3G14-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | T-Fitting | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/4 | Threaded | - | - | - | - | - | - | ||
![]() NPFC-L-R38-G38-MF Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Elbow Fitting | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R3/8, G3/8 | Threaded | - | - | - | - | - | - |