- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Operating Pressure
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Angle | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Color | Construction | Operating Pressure | Thread Size | Connection Method | Finish | Features | Stroke Length | Shaft Detail | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QB-1/8-5/16-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | 5/16 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/8-27 | Push-In to Threaded | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | Tie-Rod Cylinder | 7 ~ 140 PSI (0.5 ~ 9.7 bar) | - | NPT1/2 | - | NFPA Standardized | 10.000 (254.00mm) | External Thread 3/4-16 UNF | - | - | - | - | ||
![]() NPFC-T-2G12-R12-FMF Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | T-Fitting | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/2, R1/2 | Threaded | - | - | - | - | - | - | - | - | ||
![]() LFR-3/8-D-7-O-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | D | 7 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-25-15-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | 39.5 x 39.5 x 59.5mm | - | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.5mm | 59.5mm | 39.5mm | ||
![]() QSW-1/8-4 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NEV-01-VDMA Festo | In Stock | - | - | DIN Rail | - | - | Aluminium | - | - | - | Solenoid/Pneumatic Valves | - | NEV | - | - | - | - | - | - | - | - | - | - | Manifold End Base | - | - | - | 1/2 in, 1/8in | - | - | - | - | - | - | - | - | - | ||
![]() QST-12-8 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | - | - | - | 12mm and 8mm OD Tubing | QST | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | -10°C ~ 80°C | QS | T-Adapter | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | Push-In | - | - | - | - | - | - | - | - | ||
![]() QSY-6-4 Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | PBT | - | - | - | - | 6mm and 4mm OD Tubing | QSY | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | -10°C ~ 80°C | QS | Y-Adapter | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | Push-In | - | - | - | - | - | - | - | - | ||
![]() ADVC-32-25-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | 45 x 45 x 60mm | - | - | ADVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 60mm | 45mm | ||
![]() DFM-12-25-P-A-KF Festo | In Stock | - | - | - | - | 377g | - | - | - | 74 x 60 x 28mm | - | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | 74mm | 60mm | ||
![]() DSBC-40-150-PPVA-N3 Festo | In Stock | - | - | - | - | 740g | - | - | - | 311.9 x 54 x 54mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54mm | 311.9mm | 54mm | ||
![]() DSBC-32-150-PPSA-N3 Festo | In Stock | - | - | - | - | 465g | - | - | - | 295.1 x 45 x 45mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 295.1mm | 45mm | ||
![]() DSBC-32-300-PPVA-N3 Festo | In Stock | - | - | - | - | 465g | - | - | - | 445.1 x 45 x 45mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 445.1mm | 45mm | ||
![]() DSBC-32-20-PPVA-N3 Festo | In Stock | - | - | - | - | 465g | - | - | - | 165.1 x 45 x 45mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 165.1mm | 45mm | ||
![]() DSNU-25-80-PPS-A Festo | In Stock | - | - | - | - | 326g | - | - | - | 27 x 221.5mm | - | - | DSNU | 10 bar | +80°C | Festo Corporation | -20°C | Double Acting | Bulk | Active | - | -20°C ~ 80°C | DSNU | Linear Actuator | - | Round Cylinder | 8.7 ~ 145 PSI (0.6 ~ 10 bar) | - | G1/8 | - | ISO Standardized | 3.150 (80.00mm) | External Thread M8 | 27mm | - | 221.5mm | - | ||
![]() MSB6-1/2-FRC5:J1M1 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | MS | 20 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSS-12 Festo | In Stock | - | - | Bulkhead | Nickel Plated Brass | - | Brass | - | - | - | - | 12mm OD Tubing | QSS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | Push-In | Nickel Plated | - | - | - | - | - | - | - | ||
![]() QSMS-6 Festo | In Stock | - | - | Bulkhead | Nickel Plated Brass | - | Brass | - | - | - | - | 6mm OD Tubing | QSMS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | Push-In | Nickel Plated | - | - | - | - | - | - | - | ||
![]() QSL-G1/4-10 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | 90° | No | - | - | 10mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | RoHS Compliant | -10°C ~ 80°C | QS | Elbow Fitting | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/4 | Push-In to Threaded | - | - | - | - | - | - | - | - |