- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | Chemical Resistant | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Color | Construction | Function | Operating Pressure | Thread Size | Connection Method | Features | Stroke Length | Shaft Detail |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESH-HC-3-QS Festo | In Stock | - | - | - | - | - | - | - | - | - | - | ESH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSVA-B-D52-H-A2-1R5L Festo | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VSVA-B-D52-H-A2-1R5L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Bistable-Dominant | - | - | - | - | - | - | ||
![]() DSNU-50-320-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZF-12-80-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | DZF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-S-16-10-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | 0°C ~ 60°C | AND-S | Linear Actuator | - | Compact Cylinder | - | 14.5 ~ 145 PSI (1 ~ 10 bar) | - | M5 | - | 0.394 (10.00mm) | - | ||
![]() DARQ-R-A-S11-S9-11 Festo | In Stock | - | - | - | - | - | - | - | - | - | Ball Valves | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | DARQ | Reducing Sleeve | - | - | - | - | - | - | - | - | - | ||
![]() NPQP-T-R12-Q12-FD Festo | In Stock | - | - | - | - | - | Polypropylene | - | Yes | - | - | NPQP | 10 bar | +60°C | - | -20°C | - | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | VPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-10G-G18-8-GR Festo | In Stock | - | - | - | - | - | Wrought Aluminium Alloy | - | - | - | - | VABM | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | 1/8in | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VZWF-L-M22C-G2-500-E-2AP4-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | ||
![]() VAM-63-V1/9-R1/4-EN Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDH-5/2-D-1-M12-C Festo | In Stock | - | - | - | - | - | - | Electrical | - | - | - | MDH | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 5/2 Monostable | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Base | - | - | Aluminium Alloy | - | - | VUVG-B Series Sub-Base Valves | - | VABM | - | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | 3/8in | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | ||
![]() VABV-S6-1Q-G12 Festo | In Stock | - | - | - | - | - | Aluminium Die Cast | - | - | - | - | VABV | - | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-14S-G14-8 Festo | In Stock | - | - | Base | - | - | Aluminium Alloy | - | - | VUVG-LK Series Individual Valves | - | VABM | - | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | 1/4in | - | - | - | - | ||
![]() QST-8-6 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | - | - | 8mm and 6mm OD Tubing | QST | 14 bar | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | -10°C ~ 80°C | QS | T-Adapter | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | Push-In | - | - | - | ||
![]() LFMA-1/4-D-MINI-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDM1-1/2-D-MAXI-600 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | Membrane Dryer | - | - | - | - | - | - | - | - | - |