- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Body Material | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Special Features | Operating Temperature | Series | Type | Number of Positions | Color | Applications | Function | Approval Agency | Number of Ports | Operating Pressure | Thread Size | Overall Height | Connection Method | Overall Length | Outer Diameter | Features | Fluid Type | Spool Size | Minimum Bend Radius | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUN-8X1,25-S-2-SW Festo | In Stock | - | - | - | Polyurethane | - | - | - | PUN | 10bar | +60°C | - | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-10X1,5-BL-300 Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | 0.276 (7.00mm) | - | - | - | Festo Corporation | - | Digi-Spool®, Continuous Spool | Active | - | -35°C ~ 60°C | - | Tubing | - | Blue | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | - | 0.394 (10.00mm) | - | Compressed Air, Water | 984.3 (300.0m) | 1.102 (28.00mm) | Enter Number of Meters in Order Quantity | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | VEBA | - | +50°C | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | - | 60.5mm | - | - | - | - | - | - | - | ||
![]() QST-V0-G1/4-8 Festo | In Stock | - | - | - | - | - | - | - | - | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-8X1,25-GN Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | 0.224 (5.70mm) | - | - | - | Festo Corporation | - | Bulk | Active | - | -35°C ~ 60°C | - | Tubing | - | Green | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | - | 0.315 (8.00mm) | - | Compressed Air, Water | - | 0.827 (21.00mm) | - | - | ||
![]() PQ-AL-15X1X3000 Festo | In Stock | - | - | - | Aluminium | - | - | - | - | 15bar | -75°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | 3m | - | ||
Tiny WHSL | In Stock | - | - | - | Polyurethane | - | - | - | PUN | 10bar | +60°C | - | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VMEF-S-M52-M-G14 Festo | In Stock | - | - | - | - | Aluminium Alloy | - | - | VMEF | 10 bar | +60°C | - | -10°C | - | - | - | - | - | - | 2 | - | - | 5/2 | - | 5 | - | 1/4in | - | - | - | - | - | - | - | - | - | - | ||
![]() DGST-10-40-Y12A Festo | In Stock | - | - | - | - | - | - | - | DGST | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGST-10-50-PA Festo | In Stock | - | - | - | - | - | - | - | DGST | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-R-G1-G12-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | - | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/2, G1 | - | Threaded | - | - | - | - | - | - | - | - | ||
![]() AEN-S-10-5-A-A Festo | In Stock | - | - | - | - | - | - | - | AEN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGST-12-10-E1A Festo | In Stock | - | - | - | - | - | - | - | DGST | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OABM-P-G3-10-8 Festo | In Stock | - | - | - | - | Wrought Aluminium Alloy | - | - | OABM | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-3X0,5-GN Festo | In Stock | - | - | - | Polyurethane | - | - | 0.083 (2.10mm) | PUN-H | 10 bar | +60°C | Festo Corporation | -35°C | Bulk | Active | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | - | Green | Food Industry | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | - | 0.118 (3.00mm) | - | Compressed Air, Water | - | 0.236 (6.00mm) | 50m | - | ||
![]() OAFF-G3-5 Festo | In Stock | - | - | - | - | - | - | - | OAFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGST-20-200-PA Festo | In Stock | - | - | - | - | - | - | - | DGST | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-S-6-10-A-A Festo | In Stock | - | - | - | - | - | - | - | ADN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OABM-P-G3-10-4 Festo | In Stock | - | - | - | - | Wrought Aluminium Alloy | - | - | OABM | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-12X2-S-1-SW Festo | In Stock | - | - | - | Polyurethane | - | - | - | PUN | 10bar | +60°C | - | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |