- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Number of Positions | Color | Technology | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Configuration | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Finish | Connection Type | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QBL-1/4-3/8-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | 3/8 OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | Push-In to Threaded | - | - | - | - | - | - | - | ||
![]() GRLA-1/2-B Festo | In Stock | - | - | Sub-Base Mount | - | - | Brass | - | - | GRLA | - | - | Festo Corporation | - | - | - | Bulk | Active | RoHS Compliant | -10°C ~ 60°C | - | Flow Controller | - | - | - | - | - | One-Way | - | - | - | - | - | 4 ~ 145 PSI (0.3 ~ 10 bar) | - | Threaded | - | - | - | Air, Inert Gas, Liquid | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Solenoid Valve | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | -1 ~ 145 PSI (-0.1 ~ 10 bar) | - | - | - | - | Supply Voltage 110VAC | Air, Inert Gas, Liquid | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | - | Compact Cylinder | - | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | 0.375 (9.53mm) | Tapped 5/16-18 UNC | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | - | Compact Cylinder | - | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | 0.750 (19.05mm) | Tapped 3/8-24 UNF | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | - | Compact Cylinder | - | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | 0.250 (6.35mm) | Tapped 3/8-24 UNF | - | ||
![]() DYSS-G8-5-5-Y1F Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Single-Acting, Push | Bulk | Active | - | -10°C ~ 80°C | - | Shock Absorber | - | - | Pneumatic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | ||
![]() DADG-B-C7-3/4 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | DADG | Pivot Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQR-DK-G38-Q12 Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | - | - | 12mm OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -20°C ~ 150°C | NPQR | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 232 PSI (-1 ~ 16 bar) | G3/8 | Push-In to Threaded | - | - | - | - | - | - | - | ||
![]() NPFC-T-3G38-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -20°C ~ 150°C | - | T-Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G3/8 | Threaded | - | - | - | - | - | - | - | ||
![]() OL-1/8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | OL | O-Ring Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-T-2G34-R34-FMF Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -20°C ~ 150°C | - | T-Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G3/4, R3/4 | Threaded | - | - | - | - | - | - | - | ||
![]() KD4-1/4-A Festo | In Stock | - | - | Free Hanging (In-Line) | Brass | - | - | - | - | KD4 | 12bar | +60°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Coupling Socket | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 174 PSI (-1 ~ 12 bar) | 1/4in | Threaded | Nickel Plated | G 1/4 | - | - | - | - | - | ||
![]() NPQR-DK-M5-Q4 Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | - | - | 4mm OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -20°C ~ 150°C | NPQR | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 232 PSI (-1 ~ 16 bar) | M5 | Push-In to Threaded | - | - | - | - | - | - | - | ||
![]() NPFC-D-G14-G38-M Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/4, G3/8 | Threaded | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | - | Tie-Rod Cylinder | - | - | - | - | - | - | 7 ~ 140 PSI (0.5 ~ 9.7 bar) | - | NPT3/8 | - | - | NFPA Standardized | - | 12.000 (304.80mm) | External Thread 7/16-20 UNF | - | ||
![]() DPCB-N-2-4-F-N-U12 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | - | Compact Cylinder | - | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | 4.000 (101.60mm) | Tapped 1/2-20 UNF | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | Solenoid/Spring | - | VUVG | 7bar | +50°C | Festo Corporation | -5°C | Inline | - | Bulk | Active | - | -5°C ~ 50°C | - | Solenoid Valve | 2 | - | - | IP65 - Dust Tight, Water Resistant | - | 3/2 | - | - | - | 3 | - | 22 ~ 102 PSI (1.5 ~ 7 bar) | M5 | Threaded M5 | - | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | Solenoid/Solenoid | - | VUVS | 8 bar | +50°C | Festo Corporation | -5°C | Inline | - | Bulk | Active | - | -5°C ~ 50°C | - | Solenoid Valve | 2 | - | - | IP65 - Dust Tight, Water Resistant | - | 3/2 | - | - | 3/2 | 3 | - | 22 ~ 116 PSI (1.5 ~ 8 bar) | 1/8in | Threaded | - | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | ||
![]() QBL-3/8T-U Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | - | - | 3/8 OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | Push-In | - | - | - | - | - | - | - |