- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Operating Pressure
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | For Use With | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Special Features | Operating Temperature | Series | Type | Number of Positions | Color | Applications | Ingress Protection | Function | Approval Agency | Actuator Type | Configuration | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Outer Diameter | Features | Fluid Type | Orifice Diameter | Spool Size | Minimum Bend Radius | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VUVG | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | 2x3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPE14-M1BH-5L-1/8 Festo | In Stock | - | - | - | - | - | Aluminium | Electrical | - | - | - | CPE | 8bar | +50°C | - | -5°C | Through Hole | - | - | - | - | - | - | 2 | - | - | - | 5/2 | - | - | 2-Position, 5 Port | 5 | - | - | 1/8in | - | - | - | - | - | - | - | - | - | ||
![]() QBL-1/4T-U Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | 1/4 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | Push-In | - | - | - | - | - | - | - | - | ||
![]() QBY-1/4-5/16-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | 5/16 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Y-Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | Push-In to Threaded | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-10HW-G18-10 Festo | In Stock | - | - | Base | - | - | Aluminium Alloy | - | VUVG-B Series Sub-Base Valves | - | - | VABM | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-10W-G18-10 Festo | In Stock | - | - | Base | - | - | Aluminium Alloy | - | VUVG-B Series Sub-Base Valves | - | - | VABM | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-8X1,25-TBL Festo | In Stock | - | - | - | Polyurethane | - | - | - | - | - | 0.224 (5.70mm) | PUN-H-T | 10 bar | +60°C | Festo Corporation | -35°C | - | Bulk | Active | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | - | Blue | Food Industry | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | 0.315 (8.00mm) | - | Compressed Air, Water | - | - | 0.827 (21.00mm) | 50m | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminium Alloy | Solenoid/Spring | - | - | - | VUVG | 7bar | +50°C | - | -5°C | Inline | - | - | - | - | - | - | 2 | - | - | - | 5/2 | - | - | - | 5 | - | - | M7 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | VZBE | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | Control Valve, Maintained | - | - | - | - | 2/2 | - | - | - | - | - | - | 1/4 | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VZWF | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Brass | Solenoid/Pilot | - | - | - | VZWF | 10bar | +35°C | - | -10°C | Inline | - | - | - | - | - | - | 2 | - | - | - | 2/2 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Solenoid Valve | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | -1 ~ 145 PSI (-0.1 ~ 10 bar) | - | - | - | Supply Voltage 110VAC | Air, Inert Gas, Liquid | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VZWF | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | VZWF | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |