- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Abrasive Material | Angle | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Output Frequency | Package | Product Status | Range | RoHS | Standards Met | SwitchingFrequency | Operating Temperature | Series | Tolerance | Type | Resistance | Color | Capacitance | Power Rating | Pitch | Technology | Shielding | Supply Voltage | Depth | Current Rating | Lead Pitch | Output Type | Dielectric | Note | Lead Diameter | Voltage | Accessory Type | Operating Pressure | Thread Size | Terminal Type | Shielded | Connection Method | Finish | Switching Current | Features | Body Style | Phase | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QSY-16 Festo | In Stock | - | - | - | - | - | - | - | PBT | - | - | - | - | Busbar | - | QSY | 14 bar | +80°C | - | -10°C | - | - | - | - | Sentron | - | Germanischer Lloyd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Series Connector | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | - | ||
![]() QSL-4HL Festo | In Stock | - | - | Inline | - | Polybutylene Terephthalate (PBT) | - | - | PBT | Aluminium Oxide | 90° | No | - | - | 4mm OD Tubing | QSL | 14 bar | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | - | - | - | -10°C ~ 80°C | QS | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | Push-In to Sleeve | - | - | - | - | - | - | - | - | 280mm | 216mm | ||
![]() QSLL-G1/4-8 Festo | In Stock | - | - | Inline | - | - | - | 480g | Die Cast Aluminium | - | 90° | No | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | Electronic Enclosures | - | - | - | - | Multitronic TS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() QSLV-G1/2-16 Festo | In Stock | - | - | Through Hole | - | - | - | - | PBT | - | 90° | No | 43.2 x 24.8 x 26mm | - | - | QS | 14 bar | +105°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | ±5% | - | - | - | 3.3µF | - | - | - | - | - | 24.8mm | - | 37.5mm | - | Polypropylene | - | 1mm | 200 V ac, 800 V dc | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 26mm | 43.2mm | - | ||
![]() QSLV-G1/4-6-I Festo | In Stock | - | - | Flush | - | - | Metal | - | PBT | - | 90° | No | - | - | - | QS | 14 bar | +70°C | - | -25°C | - | - | - | - | - | - | - | 25 Hz | - | UM-18 | - | - | - | - | - | - | - | - | Partial | 10 → 30 V | 68.7mm | - | - | NPN, PNP | - | - | - | - | - | - | M18 x 1 | M12 Connector | - | - | - | 100 mA | - | Barrel | - | - | - | - | 18mm | 18mm | ||
![]() QSM-G1/8-6 Festo | In Stock | - | - | Flush | - | Nickel Plated Brass | Metal | - | Brass | - | - | No | - | - | 6mm OD Tubing | QS | 14 bar | +70°C | Festo Corporation | -25°C | - | - | Bulk | Active | - | - | - | 25 Hz | -10°C ~ 80°C | UM-18 | - | Straight Fitting | - | - | - | - | - | - | Partial | 10 → 30 V | 68.7mm | - | - | NPN, PNP | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | M18 x 1 | M12 Connector | - | Push-In to Threaded | Nickel Plated | 100 mA | - | Barrel | - | - | - | - | 18mm | 18mm | ||
![]() QSM-M5-6 Festo | In Stock | - | - | Inline | - | Nickel Plated Brass | - | - | Brass | - | - | No | - | - | 6mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | 550Hz | Bulk | Active | - | - | - | - | 0°C ~ 60°C | SINAMICS G115D | - | Straight Fitting | - | - | - | 1.1 kW | - | - | - | 380 → 480 V | - | 2.69 A | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | M5 | - | - | Push-In to Threaded | Nickel Plated | - | - | - | 3 | - | - | - | - | - | ||
![]() QSMT-4 Festo | In Stock | - | - | Inline | - | Polybutylene Terephthalate (PBT) | - | - | PBT | - | 90° | - | - | - | 4mm OD Tubing | QSMT | 14 bar | +80°C | Festo Corporation | -10°C | - | 550Hz | Bulk | Active | - | - | ISO8573-1:2010 | - | -10°C ~ 80°C | SINAMICS G115D | - | T-Fitting | - | - | - | 7.5 kW | - | - | - | 380 → 480 V | - | 17.1 A | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | Push-In | - | - | - | - | 3 | - | - | - | - | - | ||
![]() QSM-M3-4-I Festo | In Stock | - | - | Inline | - | Stainless Steel | - | - | Steel | - | Straight | No | - | - | 4mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | 550Hz | Bulk | Active | - | - | ISO8573-1:2010, RoHS Compliant | - | 0°C ~ 60°C | SINAMICS G115D | - | Straight Fitting | - | - | - | 7.5 kW | - | - | - | 380 → 480 V | - | 17.1 A | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | M3 | - | - | Push-In to Threaded | Nickel Plated | - | - | - | 3 | - | - | - | - | - | ||
![]() QST-1/2-16 Festo | In Stock | - | - | - | - | - | - | - | PBT | - | - | - | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | 550Hz | - | - | - | - | - | - | - | SINAMICS G115D | - | - | - | - | - | 0.75 kW | - | - | - | 380 → 480 V | - | 1.99 A | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | 3 | - | - | - | - | - | ||
![]() QSY-16-12 Festo | In Stock | - | - | Chassis Mount | - | Polybutylene Terephthalate (PBT) | - | - | PBT | - | - | - | - | - | 16mm and 12mm OD Tubing | QSY | 14 bar | +80°C | Festo Corporation | -10°C | - | 0 → 550Hz | Bulk | Active | - | - | Germanischer Lloyd | - | -10°C ~ 80°C | SINAMICS G115D | - | Y-Adapter | - | - | - | 3 kW | - | - | - | 380 → 480 V | - | 7.7 A | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | Push-In | Nickel Plated | - | - | - | 3 | - | - | - | - | - | ||
![]() MS4-WB Festo | In Stock | - | - | - | 2010 (5025M) | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | - | - | - | MS | ±1% | Mounting Bracket | 33MΩ | - | - | 0.5W | - | Thick Film | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-40-500-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | 740g | - | - | - | - | 661.9 x 54 x 54mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | Yes | - | - | - | X-COM S | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54mm | 661.9mm | 54mm | ||
![]() DSBC-50-320-PPSA-N3 Festo | In Stock | - | - | - | - | - | - | 1.2kg | - | - | - | - | 497.8 x 64 x 64mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | DIN-Rail | - | - | - | - | Yes | - | - | - | X-COM S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 497.8mm | n/a | ||
![]() DSNU-16-10-PPV-A Festo | In Stock | - | - | - | - | - | Stainless Steel | 94.5g | - | - | - | - | 20 x 121mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | Yes | - | - | - | 2022 | - | End Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 121mm | - | ||
![]() DSNU-16-15-PPV-A Festo | In Stock | - | - | - | - | - | Stainless Steel | 96.8g | - | - | - | - | 20 x 126mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | DIN-Rail | - | - | - | - | Yes | - | - | - | X-COM S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 126mm | n/a | ||
![]() DSNU-25-10-PPV-A Festo | In Stock | - | - | - | - | - | - | 249g | - | - | - | - | 27 x 151.5mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | cable | - | - | - | - | Yes | - | - | - | picoMAX | - | - | - | - | - | - | 3,5 mm | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 151.5mm | - | ||
![]() DFM-40-200-P-A-KF Festo | In Stock | - | - | - | - | - | - | 4.8kg | - | - | - | - | 319 x 120 x 54mm | - | - | DFM | 10 bar | +60°C | - | -5°C | PCB | - | - | - | - | Yes | - | - | - | n/a | - | - | - | - | - | - | 3,5 mm | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54mm | 319mm | 120mm | ||
![]() DFM-32-100-P-A-GF Festo | In Stock | - | - | - | - | - | - | 3.1kg | - | - | - | - | 199 x 110 x 49mm | - | - | DFM | 10 bar | +80°C | - | -20°C | PCB | - | - | - | - | Yes | - | - | - | n/a | - | - | - | - | - | - | 3,5 mm | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | 199mm | 110mm | ||
![]() DFM-32-20-P-A-GF Festo | In Stock | - | - | - | - | - | - | 1.8kg | - | - | - | - | 101 x 110 x 49mm | - | - | DFM | 10 bar | +80°C | - | -20°C | PCB | - | - | - | - | Yes | - | - | - | n/a | - | - | - | - | - | - | 3,5 mm | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | 101mm | 110mm |