- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Body Material | Actuation Type | Angle | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operation | Package | Product Status | RoHS | Standards Met | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Ingress Protection | Supply Voltage | Construction | Function | Approval Agency | Actuator Type | Note | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Product Type | Connection Method | Finish | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | IP Rating | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DFPD-40-RP-90-RS60-F0507 | - | - | - | - | Cable | - | - | - | - | Yes | - | - | n/a | - | - | - | 7,5 mm | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-6X1-BL Festo | In Stock | - | - | - | Polyurethane | - | - | - | - | - | - | - | - | - | PUN | 10 bar | +60°C | - | -35°C | DIN-Rail | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50m | 6,2mm | ||
![]() SGS-M8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cylinder | - | SGS | - | - | Festo Corporation | - | cable | - | - | Bulk | Active | Yes | - | - | X-COM S | Clevis Tang | - | - | 5,2 mm | - | - | - | - | - | - | n/a | - | - | - | - | Rod Eye | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDE5-D10-FP-Q6-P-K Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10bar | +50°C | - | 0°C | PCB | - | - | - | - | Yes | - | - | MCS MIDI Classic | - | - | - | 5,08 mm | - | 12 to 24V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | ||
![]() MS4-EM1-1/4 Festo | In Stock | - | - | Sub-Base Mount | - | - | - | Aluminium | - | - | - | - | - | - | MS | 14 bar | +60°C | Festo Corporation | -10°C | PCB | - | - | Bulk | Active | Yes | - | -10°C ~ 60°C | MCS MIDI Classic | Control Valve, Maintained | 2 | - | 5 mm | - | - | - | 3/2 Bistable | - | - | n/a | 3 | - | 0 ~ 203 PSI (0 ~ 14 bar) | 1/4in | - | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminium Alloy | Solenoid/Spring | - | - | - | - | - | VSNC | 8bar | +60°C | - | -20°C | PCB | Through Hole | - | - | - | Yes | - | - | Printed Circuit | - | 2 | - | 3,5 mm | - | - | - | 5/2 | - | - | - | 5 | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAW-1/8-02-VDMA Festo | In Stock | - | - | Base | - | - | - | Aluminium | - | - | - | - | Solenoid Valves, VSPA Pneumatic Valves | - | NAW | - | - | - | - | PCB | - | - | - | - | Yes | - | - | Printed Circuit | Sub Base | - | - | 2,5 mm | - | - | - | - | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSL-10H-8 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | - | PBT | - | 90° | No | - | - | 8mm OD Tubing | QSL | 14 bar | +80°C | Festo Corporation | -10°C | PCB | - | - | Bulk | Active | Yes | - | -10°C ~ 80°C | Printed Circuit | Elbow Fitting | - | - | 3,5 mm | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | Push-In to Sleeve | - | - | - | - | - | - | - | - | - | - | ||
![]() QSMY-6-4 Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | - | PBT | - | - | - | - | - | 6mm and 4mm OD Tubing | QSMY | 14 bar | +80°C | Festo Corporation | -10°C | PCB | - | - | Bulk | Active | Yes | - | -10°C ~ 80°C | Printed Circuit | T-Adapter | - | - | 5 mm | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | Push-In | - | - | - | - | - | - | - | - | - | - | ||
![]() QSM-M3-3 Festo | In Stock | - | - | Inline | - | - | - | Steel | - | - | No | - | - | - | QS | 14 bar | +80°C | - | -10°C | PCB | - | - | - | - | Yes | - | - | Printed Circuit | - | - | - | 7,62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | - | ||
![]() QSML-3 Festo | In Stock | - | - | Inline | - | - | - | PBT | - | 90° | No | - | - | - | QSL | 14 bar | +80°C | - | -10°C | PCB | - | - | - | - | Yes | - | - | Printed Circuit | - | - | - | 7,5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMTE-M-LH-G14 Festo | In Stock | - | - | - | Brass, Bronze | - | - | Metal | - | - | - | - | - | - | AMTE | - | +80°C | Festo Corporation | -10°C | PCB | - | - | Bulk | Active | Yes | - | - | Printed Circuit | Silencer | - | - | 7,5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-16-125-P-A Festo | In Stock | - | - | - | - | Stainless Steel | 147.4g | - | - | - | - | 20 x 236mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | Yes | - | - | 258 | Roller | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 236mm | - | ||
![]() DSNU-16-25-P-A Festo | In Stock | - | - | - | - | Stainless Steel | 101.4g | - | - | - | - | 20 x 136mm | - | - | DSNU | 10 bar | +80°C | Festo Corporation | -20°C | - | - | Double Acting | Bulk | Active | Yes | - | -20°C ~ 80°C | 258 | Marker carrier | - | - | - | - | - | Round Cylinder | - | - | - | n/a | - | - | 11.6 ~ 145 PSI (0.8 ~ 10 bar) | - | - | M5 | - | ISO Standardized | - | 0.984 (25.00mm) | External Thread M6 | - | - | 20mm | 136mm | - | ||
![]() DSNU-20-160-P-A Festo | In Stock | - | - | - | - | - | 302g | - | - | - | - | 27 x 292mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | Yes | - | - | 258 | Other | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 292mm | - | ||
![]() GRLZ-1/8-QS-8-D Festo | In Stock | - | - | Sub-Base Mount | - | - | - | Aluminium Alloy | - | - | - | - | - | - | GRLZ | - | - | Festo Corporation | - | DIN | - | - | Bulk | Active | Yes | ISO8573-1:2010 | -10°C ~ 60°C | 260 | Flow Controller | - | - | - | - | - | - | One-Way | - | - | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | - | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | 50,6 | ||
![]() DSNU-16-100-PPV-A Festo | In Stock | - | - | - | - | Stainless Steel | 135.9g | - | - | - | - | 20 x 211mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | DIN | - | - | - | - | Yes | - | - | 260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 211mm | 50,6 | ||
![]() DSNU-20-15-PPS-A Festo | In Stock | - | - | - | - | - | 197.6g | - | - | - | - | 27 x 147mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | DIN | - | - | - | - | Yes | - | - | 260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 147mm | 50,6 | ||
![]() QS-1/4-8-I Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | - | Brass | - | - | No | - | - | 8mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | DIN | - | - | Bulk | Active | Yes | - | -10°C ~ 80°C | 261 | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/4 | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | 50,6 | ||
![]() QS-1/8-4 Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | - | Brass | - | - | No | - | - | 4mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | DIN | - | - | Bulk | Active | Yes | - | -10°C ~ 80°C | 260 | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | 50,6 |