- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | Angle | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Type | Number of Positions | Color | Ingress Protection | Function | Approval Agency | Actuator Type | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Features | Fluid Type | Orifice Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADN-50-50-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | 65.5 x 65.5 x 102.7mm | - | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.5mm | 102.7mm | 65.5mm | ||
![]() ADN-40-40-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | 54.5 x 54.5 x 91.1mm | - | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.5mm | 91.1mm | 54.5mm | ||
![]() ADN-63-80-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ADN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DYSW-12-20-Y1F Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DYSW-12-20-Y1F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | - | - | VUVS | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | Electrical | - | - | - | - | - | VSVA-B-M52-AH-A1-1R5L | - | - | Festo Corporation | - | - | Bulk | Active | -5°C ~ 50°C | - | Solenoid Valve | - | - | IP65 - Dust Tight, Water Resistant | 5/2 Monostable | CE | - | - | - | 44 ~ 116 PSI (3 ~ 8 bar) | - | Threaded | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | - | ||
![]() QBL-3/8-3/8-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 3/8 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | Push-In to Threaded | - | - | - | - | - | - | ||
![]() ADN-32-10-A-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ADN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-25-15-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ADVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QB-1/4-1/4-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 1/4 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | Push-In to Threaded | - | - | - | - | - | - | ||
![]() MA-50-16-R1/4-E-RG Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | MA | Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZF-18-50-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DZF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZF-18-25-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DZF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-10S-G18-4 Festo | In Stock | - | - | Base | - | - | Aluminium Alloy | - | - | - | - | VUVG-LK Series Individual Valves | - | VABM | - | - | Festo Corporation | - | - | Bulk | Active | - | VABM | Manifold Base | - | - | - | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | ||
![]() DGSL-6-10-P1A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSML-6H-4 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | 90° | No | - | - | 4mm OD Tubing | QSL | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | Push-In to Sleeve | - | - | - | - | - | - | ||
![]() MS6-EM1-1/2 Festo | In Stock | - | - | Sub-Base Mount | - | - | Aluminium | - | - | - | - | - | - | MS | 18 bar | +60°C | Festo Corporation | -10°C | - | Bulk | Active | -10°C ~ 60°C | - | Control Valve, Maintained | 2 | - | - | 3/2 Normally Closed | - | - | 3 | - | 0 ~ 261 PSI (0 ~ 18 bar) | 1/2in | Threaded | - | Air, Inert Gas, Liquid | - | - | - | - | ||
![]() GRLA-1/4-QS-8-RS-D Festo | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | - | - | - | - | - | - | GRLA | - | - | Festo Corporation | - | - | Bulk | Active | -10°C ~ 60°C | - | Flow Controller | - | - | - | One-Way | - | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | Threaded | - | Air, Inert Gas, Liquid | - | - | - | - | ||
![]() QSLF-1/4-8-B Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | 90° | No | - | - | 8mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/4 | Push-In to Threaded | - | - | - | - | - | - | ||
![]() DFM-63-100-P-A-GF Festo | In Stock | - | - | - | - | 6.8kg | - | - | - | - | 214 x 162 x 78mm | - | - | DFM | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78mm | 214mm | 162mm |