- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Body Material | Actuation Type | Dimensions | Manufacturer | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power Rating | Supply Voltage | Construction | Function | Configuration | Voltage | Number of Ports | Operating Pressure | Thread Size | Connection Method | Features | Fluid Type | Stroke Length | Shaft Detail | Flow Rate | IP Rating | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DFM-20-100-P-A-GF Festo | In Stock | - | - | - | - | - | - | 1.6kg | - | - | 181 x 83 x 36mm | - | DFM | 10 bar | +80°C | Festo Corporation | -20°C | - | Double Acting | Bulk | Active | - | -20°C ~ 80°C | - | DFM | - | - | - | - | Linear Actuator | - | - | - | - | - | Guided Cylinder | - | - | - | - | 29 ~ 145 PSI (2 ~ 10 bar) | - | M5 | - | - | 3.937 (100.00mm) | - | - | - | - | 36mm | 181mm | 83mm | - | ||
![]() DSBC-80-250-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | 2.7kg | - | - | 467.6 x 93 x 93mm | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93mm | 467.6mm | 93mm | - | ||
![]() SDE5-V1-O-Q6-P-M8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0bar | +50°C | - | 0°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 15 to 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | ||
![]() DSBC-32-160-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | 465g | - | - | 305.1 x 45 x 45mm | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 305.1mm | 45mm | - | ||
![]() DFM-16-80-P-A-KF Festo | In Stock | - | - | - | - | - | - | 878g | - | - | 147 x 67 x 32mm | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | 147mm | 67mm | - | ||
![]() DFM-32-100-P-A-KF Festo | In Stock | - | - | - | - | - | - | 2.7kg | - | - | 199 x 110 x 49mm | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | 199mm | 110mm | - | ||
![]() AEVC-16-5-I-P Festo | In Stock | - | - | - | - | - | - | - | - | - | 27 x 25 x 21mm | - | AEVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 21mm | 25mm | - | ||
![]() DSBC-32-400-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | 465g | - | - | 545.1 x 45 x 45mm | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 545.1mm | 45mm | - | ||
![]() DFM-25-40-P-A-GF Festo | In Stock | - | - | - | - | - | - | 1.4kg | - | - | 123 x 95 x 44mm | - | DFM | 10 bar | +80°C | - | -20°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | 123mm | 95mm | - | ||
![]() DSNU-25-15-PPV-A Festo | In Stock | - | - | - | - | - | - | 254.5g | - | - | 27 x 156.5mm | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 156.5mm | - | - | ||
![]() DSNU-25-200-P-A Festo | In Stock | - | - | - | - | - | - | 458g | - | - | 27 x 341.5mm | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 341.5mm | - | - | ||
![]() DSNU-12-125-P-A Festo | In Stock | - | - | Copper, Silver, Tin | Through Hole | - | Stainless Steel | 125g | - | - | 20 x 230mm | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | Non-Compliant | - | - | - | - | 1 % | 0 ppm/°C | - | - | 180 Ω | - | Wirewound | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | 10.2 mm | - | No | ||
![]() DSNU-25-300-PPS-A Festo | In Stock | - | - | - | - | - | - | 568g | - | - | 27 x 441.5mm | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 441.5mm | - | - | ||
![]() DSNU-25-40-PPS-A Festo | In Stock | - | - | - | - | - | - | 282g | - | - | 27 x 181.5mm | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 181.5mm | - | - | ||
![]() DSNU-25-25-P-A Festo | In Stock | - | - | - | - | - | - | 265.5g | - | - | 27 x 166.5mm | - | DSNU | 10 bar | +80°C | Festo Corporation | -20°C | - | Double Acting | Bulk | Active | Non-Compliant | -20°C ~ 80°C | - | DSNU | - | - | - | - | Linear Actuator | - | - | - | - | - | Round Cylinder | - | - | - | - | 8.7 ~ 145 PSI (0.6 ~ 10 bar) | - | G1/8 | ISO Standardized | - | 0.984 (25.00mm) | External Thread M8 | - | - | 27mm | - | 166.5mm | - | - | ||
![]() DYEF-M8-Y1 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | DYEF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-40-80-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-63-400-PPSA-N3 Festo | In Stock | - | - | - | - | - | - | 1.7kg | - | - | 193.1 x 75 x 75mm | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | 193.1mm | 75mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Panel mounting hole | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -10°C ~ 60°C | Packed by set, 10 sets per box | MS | Compact Size, NO - 2, NC - 1 | - | - | - | Filter Regulator | - | - | - | - | - | - | - | - | 6V AC/DC | - | 12 ~ 206 PSI (0.8 ~ 15 bar) | - | NPT1/4 | - | Compressed Air | - | - | 317GPM (1200LPM) | - | - | - | - | - | - | ||
![]() CPE10-M1BH-5L-M7 Festo | In Stock | - | - | - | - | - | - | - | Aluminium | Electrical | - | SFERNICE - VISHAY | CPE | 8bar | +50°C | - | -5°C | Through Hole | - | - | - | YES | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 5/2 | 2-Position, 5 Port | - | 5 | - | M3, M7 | - | - | - | - | - | - | - | - | - | - | - | - |