- Manufacturer Series
- Maximum Operating Pressure
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Package
- Mfr
- Product Status
- Function
- Body Material
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Body Material | Angle | Body Length | Chemical Resistant | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | RoHS | Standards Met | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Capacitance | Power Rating | Pitch | Technology | Orientation | Depth | Current Rating | Number of Contacts | Housing Color | Dielectric | Contact Resistance | Max Voltage Rating (AC) | Cable Length | Operating Pressure | Mating Post Length | Fuse Current | Overall Length | Features | Stroke Length | Diameter | Length | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFMB-1/8-D-MINI-DA Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS9-LF-G-EUV Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSRL-G3/8-12 Festo | In Stock | - | - | - | - | - | - | PBT | - | - | - | - | - | QSRL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-LL-G14-Q8-P10 Festo | In Stock | - | - | - | - | Inline | - | - | - | Brass | 90° | - | Yes | NPQH | 20 bar | +150°C | - | 0°C | - | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | Thermoplastic | - | - | - | - | VN | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 130 °C | -55 °C | - | 2 | - | - | 1.27 mm | - | Straight | 5.71 mm | - | 20 | Natural | - | 25 mΩ | 800 V | - | 1 to 8bar | 3.3 mm | - | - | - | - | - | 15.8 mm | No | - | Contains Lead | ||
![]() FRC-3/4-D-O-MIDI Festo | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | D | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250 V | - | - | - | 5 % | - | - | 4.7 kΩ | - | - | Carbon Composition | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | OVEM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8bar | - | - | - | - | - | - | - | - | - | - | ||
![]() ESH-HD-5-G Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ESH | - | - | - | - | - | - | - | Compliant | - | 32 V | 63 V | - | - | Cut Tape | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | No SVHC | - | ||
![]() ESH-HCL-3-PK Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ESH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFMB-1/2-D-MAXI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DSBF | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DSBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSMLLV-M7-6-I Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 279.4 mm | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | - | - | - | - | - | ||
![]() QST-V0-G1/2-10 Festo | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 10 bar | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 5 % | Axial | - | - | 125 °C | -55 °C | - | - | 20 pF | - | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | 2.29 mm | 4.06 mm | - | - | - | ||
![]() DYEF-G8-M6-Y1 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | 30mm | - | DYEF | - | - | Festo Corporation | - | - | Bulk | Active | Non-Compliant | - | - | - | - | -10°C ~ 60°C | - | - | - | - | Shock Absorber | - | - | - | - | - | - | - | - | Elastomer Buffer | - | - | - | - | - | - | - | - | - | - | - | - | 31.8mm | - | 0.059 (1.50mm) | - | - | - | - | - |