- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Body Material | Chemical Resistant | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Number of Positions | Color | Function | Number of Ports | Operating Pressure | Thread Size | Bearing Type | Connection Method | Finish | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPFC-R-G38-G18-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | - | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8, G3/8 | - | Threaded | - | - | ||
![]() NPFC-X-R12-3G12-MFFF Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | - | -20°C ~ 150°C | NPFC | X-Fitting | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/2, G1/2 | - | Threaded | - | - | ||
![]() NPQH-DK-G38-Q12-P10 Festo | In Stock | - | - | Inline | - | Brass | Yes | - | NPQH | 20 bar | +150°C | - | 0°C | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | ||
![]() NPQH-D-Q8-Q6-P10 Festo | In Stock | - | - | - | - | Nickel Plated Brass | Yes | - | NPQH | 20 bar | +150°C | - | 0°C | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | ||
![]() FR-8-1/4 Festo | In Stock | - | - | Base | Aluminum | Aluminium | - | - | FR-8 | - | - | Festo Corporation | - | Bulk | Active | - | -10°C ~ 60°C | - | Manifold | - | - | - | - | 0 ~ 232 PSI (0 ~ 16 bar) | 1/2mm | - | Threaded | - | - | ||
![]() MA-50-16-1/4-EN Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-E1-2G14-FM Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | - | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/4 | - | Threaded | - | - | ||
![]() CLR-25-20-R-P-A Festo | In Stock | - | - | - | - | - | - | - | CLR-25-20-R-P-A | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLR-50-50-L-P-A Festo | In Stock | - | - | - | - | - | - | - | CLR-50-50-L-P-A | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSML-M3-3-100 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSML-M5-6-100 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSSF-1/2-12-B Festo | In Stock | - | - | Bulkhead | - | Brass | - | - | QSSF | 6 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | ||
![]() QSLV4-1/2-12 Festo | In Stock | - | - | - | - | - | - | - | QSLV4-1/2-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSL-1/4-10-50 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEL-D-MINI Festo | In Stock | - | - | - | - | Aluminium | - | - | HEL | 16 bar | ISO8573-1:2010°C | - | ISO8573-1:2010°C | - | - | - | - | - | - | 2 | - | 2/2 Closed, Monostable | 2 | - | 3/8in | - | - | - | - | ||
![]() LR-D-7-MIDI Festo | In Stock | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFC-10-20-P-A-GF Festo | In Stock | - | - | - | - | - | - | - | DFC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR-3/4-D-7-O-MIDI Festo | In Stock | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FENG-100-250-KF Festo | In Stock | - | - | - | - | - | - | - | FENG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | ||
![]() LFR-3/4-D-7-MIDI Festo | In Stock | - | - | - | - | - | - | - | D | 7 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |