- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Body Material | Mounting Hole Diameter | Angle | Chemical Resistant | Dimensions | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Standards Met | Operating Temperature | Series | Type | Color | Function | Output Voltage | Note | Output Current | Accessory Type | Size | Operating Pressure | Thread Size | Luminous Intensity | Display Type | Connection Method | Finish | Common Pin | Features | Input Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QSML-M7-4 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | PBT | - | 90° | No | - | 4mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | - | - | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | M7 | - | - | Push-In to Threaded | - | - | - | - | - | ||
![]() QSLV-G1/8-8 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | PBT | - | 90° | No | - | 8mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | - | - | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/8 | - | - | Push-In to Threaded | - | - | Orientable | - | - | ||
![]() QSM-6-4 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | PBT | - | - | - | - | 6mm and 4mm OD Tubing | QSM | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | - | - | -10°C ~ 80°C | QS | Adapter | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | Push-In | - | - | - | - | - | ||
![]() QSML-M5-4 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | PBT | - | 90° | No | - | 4mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | - | RoHS Compliant | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | M5 | - | - | Push-In to Threaded | - | - | - | - | - | ||
![]() QSM-3 Festo | In Stock | - | - | Inline | - | PBT | - | - | - | - | - | QSM | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QST-10-6 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | PBT | - | - | - | - | 10mm and 6mm OD Tubing | QST | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | - | - | -10°C ~ 80°C | QS | T-Adapter | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | Push-In | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | DSBC | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HB-M5-QS-4 Festo | In Stock | - | - | - | - | - | - | - | - | 19x10,2x6,1mm | - | HB-M5-QS-4 | - | - | - | - | THT | - | Yes | - | - | SA03-11 | - | - | - | - | - | - | - | 0,3(7,6mm) | - | - | 1400 ucd | 7-segment | - | - | Anode | - | - | - | ||
![]() HEL-3/8-D-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | HEL | - | - | - | - | - | - | Yes | - | - | n/a | Cable Clamp | - | 2/2 Closed, Monostable | - | n/a | - | - | - | - | 3/8 | - | - | - | - | - | - | - | - | ||
![]() QSMY-6 Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | PBT | - | - | - | - | 6mm OD Tubing | QSMY | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | Yes | - | -10°C ~ 80°C | QS | Y-Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | Push-In | - | - | - | - | - | ||
![]() QSS-10-F Festo | In Stock | - | - | Bulkhead | Nickel Plated Brass | Brass | - | - | - | - | 10mm OD Tubing | QSS | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | Yes | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | Push-In | Nickel Plated | - | - | - | - | ||
![]() QSL-G3/8-16 Festo | In Stock | - | - | Inline | - | PBT | - | 90° | No | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSM-M5-2 Festo | In Stock | - | - | Inline | - | Brass | - | - | No | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | ||
![]() QSL-1/2-10 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | PBT | - | 90° | No | - | 10mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | Yes | - | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/2 | - | - | Push-In to Threaded | - | - | - | - | - | ||
![]() QSLL-G1/8-8 Festo | In Stock | - | - | Inline | - | PBT | - | 90° | No | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSF-1/4-12-B Festo | In Stock | - | - | Inline | Nickel Plated Brass | Brass | - | - | No | - | 12mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | Yes | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/4 | - | - | Push-In to Threaded | Nickel Plated | - | - | - | - | ||
![]() QSF-1/4-8-B Festo | In Stock | - | - | Inline | Nickel Plated Brass | Brass | ISO8573-1:2010 | Straight | No | - | 8mm OD Tubing | QS | 14 bar | ISO8573-1:2010°C | Festo Corporation | ISO8573-1:2010°C | Bulk | Active | Yes | ISO8573-1:2010 | -10°C ~ 80°C | n/a | n/a | - | - | - | n/a | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/4 | - | - | Push-In to Threaded | Nickel Plated | - | - | - | - | ||
![]() QS-1/2-10-I Festo | In Stock | - | - | Inline | Nickel Plated Brass | Brass | - | - | No | - | 10mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | Yes | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/2 | - | - | Push-In to Threaded | Nickel Plated | - | - | - | - | ||
![]() QS-4 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | PBT | - | - | - | 251x68x38,8mm | 4mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | Yes | - | -10°C ~ 80°C | HLG-240H | LED driver | - | - | 59-119Vdc | Constant current | 2,1 A | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | Push-In | - | - | - | 90-305Vac | IP67 | ||
![]() MS4-WPM-D Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | Yes | - | - | MS | Mounting Bracket | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - |