- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | RoHS | Special Features | Standards Met | Operating Temperature | Series | Type | Color | Applications | Gender | Construction | Approval Agency | Contact Style | Accessory Type | Operating Pressure | Thread Size | Connection Method | Finish | Overall Length | Outer Diameter | Features | Fluid Type | Stroke Length | Shaft Detail | Spool Size | Minimum Bend Radius | Diameter | Height | Length | Width | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS-8 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | - | - | 8mm OD Tubing | - | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | Yes | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | Push-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-1/8-6-I Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | No | - | - | 6mm OD Tubing | - | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | Yes | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSMY-3 Festo | In Stock | - | - | Inline | - | - | PBT | - | - | - | - | - | QSMY | 14 bar | +80°C | - | -10°C | - | - | - | Yes | - | ISO8573-1:2010, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-40-40-PPVA-N3 Festo | In Stock | - | - | - | - | 740g | - | - | 201.9 x 54 x 54mm | - | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54mm | 201.9mm | 54mm | - | ||
![]() DSNU-20-25-PPS-A Festo | In Stock | - | - | - | - | 204.8g | - | - | 27 x 157mm | - | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 157mm | - | - | ||
![]() B-1/8 Festo | In Stock | - | - | - | Steel | - | - | - | - | VUVG Solenoid Valve | - | - | B | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | - | B | Blanking Plug | - | - | - | - | - | - | Blanking Plug | - | - | - | - | 11mm | 14mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-6X1-SI Festo | In Stock | - | - | - | Polyurethane | - | - | - | - | - | - | 0.157 (4.00mm) | PUN-H | 10 bar | +60°C | Festo Corporation | -35°C | - | Bulk | Active | - | Hydrolysis Resistant | - | -35°C ~ 60°C | - | Tubing | Silver | Food Industry | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | - | 0.236 (6.00mm) | - | Compressed Air, Water | - | - | - | 0.394 (10.00mm) | - | - | 50m | - | - | ||
![]() ESS-60-GT-G1/4 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESH-HCL-6-G Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | ESH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRC-1/4-D-MIDI-KA Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRC-1/8-D-7-MINI Festo | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-63-320-PPSA-N3 Festo | In Stock | - | - | - | - | 1.7kg | - | - | 513.1 x 75 x 75mm | - | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | 513.1mm | 75mm | - | ||
![]() DSBC-32-250-PPSA-N3 Festo | In Stock | - | - | - | - | 465g | - | - | 395.1 x 45 x 45mm | - | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 395.1mm | 45mm | - | ||
![]() DSBC-40-50-PPVA-N3 Festo | In Stock | - | - | - | - | 740g | - | - | 211.9 x 54 x 54mm | - | - | - | DSBC | 12 bar | +80°C | Festo Corporation | -20°C | Double Acting | Bulk | Active | - | - | - | -20°C ~ 80°C | DSBC | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | 8.7 ~ 174 PSI (0.6 ~ 12 bar) | - | G1/4 | - | - | - | ISO Standardized | - | 1.969 (50.00mm) | External Thread M12 x 1.25 | - | - | - | 54mm | 211.9mm | 54mm | - | ||
![]() DSBC-50-80-PPSA-N3 Festo | In Stock | - | - | - | - | 1.2kg | - | - | 257.8 x 64 x 64mm | - | - | - | DSBC | 12 bar | +80°C | Festo Corporation | -20°C | Double Acting | Bulk | Active | Non-Compliant | - | - | -20°C ~ 80°C | DSBC | Linear Actuator | - | - | Female | Tie-Rod Cylinder | - | Pin | - | 5.8 ~ 174 PSI (0.4 ~ 12 bar) | - | G1/4 | - | - | - | ISO Standardized | - | 3.150 (80.00mm) | External Thread M16 x 1.5 | - | - | - | 64mm | 257.8mm | 64mm | - | ||
![]() DSNU-20-125-PPS-A Festo | In Stock | - | - | - | - | 276.8g | - | - | 27 x 257mm | - | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 257mm | - | - | ||
![]() DSNU-20-25-PPV-A Festo | In Stock | - | - | - | - | 204.8g | - | - | 27 x 157mm | - | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 157mm | - | - | ||
![]() DSNU-25-25-PPV-A Festo | In Stock | - | - | - | - | 265.5g | - | - | 27 x 166.5mm | - | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 166.5mm | - | - | ||
![]() FR-4-1/4-C Festo | In Stock | - | - | Free Hanging (In-Line) | Aluminum | - | - | - | - | - | - | - | FR-4 | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | -10°C ~ 80°C | - | Manifold | - | - | - | - | - | - | - | 0 ~ 232 PSI (0 ~ 16 bar) | G1/4 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | DSBF | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |