- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Conductor Material | Dimensions | Insulation Materials | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage, Rating | Packaging | Tolerance | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Number of Conductors | Contact Style | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Wire/Cable Gauge | Halogen Free | Wire/Cable Diameter | Outside Diameter | Number of Cores | Test Voltage | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | DSBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-20-200-PPV-A Festo | In Stock | - | - | - | 330.8g | - | 27 x 332mm | - | DSNU | 10 bar | +80°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 332mm | - | ||
![]() DSNU-25-80-PPV-A Festo | In Stock | - | - | - | 326g | - | 27 x 221.5mm | - | DSNU | 10 bar | +80°C | -20°C | - | 150 V | - | 0.25 % | 25 ppm/°C | - | 1.1 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 27mm | 650 µm | 221.5mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | DSBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | DSBF | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable | - | Copper | - | - | DSBC | - | - | - | Non-Compliant | 500 V | - | - | - | - | - | 70 °C | -40 °C | - | Grey, Silver | - | - | - | - | - | - | - | 9 AWG | Halogen Free | - | 14.5 mm | 5 | 2 kV | - | - | 50 m | - | ||
![]() DFM-32-125-P-A-KF Festo | In Stock | - | - | - | 3.6kg | - | 244 x 110 x 49mm | - | DFM | 10 bar | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | 244mm | 110mm | ||
![]() DSBC-63-500-PPVA-N3 Festo | In Stock | - | - | - | 1.7kg | - | 693.1 x 75 x 75mm | - | DSBC | 12 bar | +80°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | 693.1mm | 75mm | ||
![]() DZF-32-160-P-A Festo | In Stock | - | - | - | - | - | - | - | DZF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZH-40-200-PPV-A Festo | In Stock | - | - | - | - | - | - | - | DZH-40-200-PPV-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHDS-16-A-NC Festo | In Stock | - | - | - | - | Copper | - | Polyvinyl | DHDS | 8 bar | - | - | Non-Compliant | - | Bulk | - | - | - | - | 105 °C | -30 °C | - | - | - | - | 2 | - | 300 V | 4 A | 152.4 m | - | - | 5.48 mm | - | - | - | - | - | - | - | ||
![]() DZF-18-160-P-A Festo | In Stock | - | - | - | - | - | - | - | DZF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHTG-140-6-A Festo | In Stock | - | - | - | - | - | - | - | DHTG-140-6-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAYH-10 Festo | In Stock | - | - | - | - | - | - | - | DAYH-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-32-160-PPVA-N3 Festo | In Stock | - | - | - | 465g | - | 305.1 x 45 x 45mm | - | DSBC | 12 bar | +80°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 305.1mm | 45mm | ||
![]() DFM-16-80-P-A-KF Festo | In Stock | - | - | - | 878g | - | 147 x 67 x 32mm | - | DFM | 10 bar | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | 147mm | 67mm | ||
![]() DFM-32-100-P-A-KF Festo | In Stock | - | - | - | 2.7kg | - | 199 x 110 x 49mm | - | DFM | 10 bar | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | 199mm | 110mm | ||
![]() AEVC-16-5-I-P Festo | In Stock | - | - | - | - | - | 27 x 25 x 21mm | - | AEVC | 10 bar | +80°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 21mm | 25mm | ||
![]() DSBC-32-400-PPVA-N3 Festo | In Stock | - | - | - | 465g | - | 545.1 x 45 x 45mm | - | DSBC | 12 bar | +80°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 545.1mm | 45mm | ||
![]() DFM-25-40-P-A-GF Festo | In Stock | - | - | - | 1.4kg | - | 123 x 95 x 44mm | - | DFM | 10 bar | +80°C | -20°C | Non-Compliant | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | 123mm | 95mm |