- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | Angle | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Number of Positions | Color | Applications | Function | Approval Agency | Number of Ports | Operating Pressure | Thread Size | Connection Method | Finish | Outer Diameter | Features | Fluid Type | Spool Size | Minimum Bend Radius | Height | Length | Width | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS-1/4-12-I Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | - | No | - | - | 12mm OD Tubing | - | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/4 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-32-5-I-P Festo | In Stock | - | - | - | - | - | - | - | - | - | 45 x 45 x 40mm | - | - | - | ADVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 40mm | 45mm | - | ||
![]() ADVC-25-10-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ADVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-25-15-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | 37 x 38 x 42.5mm | - | - | - | ADVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37mm | 42.5mm | 38mm | - | ||
![]() DFM-32-50-P-A-KF Festo | In Stock | - | - | - | - | 2kg | - | - | - | - | 131 x 110 x 49mm | - | - | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | 131mm | 110mm | - | ||
![]() DSBC-32-70-PPSA-N3 Festo | In Stock | - | - | - | - | 465g | - | - | - | - | 215.1 x 45 x 45mm | - | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 215.1mm | 45mm | - | ||
![]() VABM-L1-14S-G14-3 Festo | In Stock | - | - | Base | - | - | Aluminium Alloy | - | - | - | - | VUVG-LK Series Individual Valves | - | - | VABM | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-40-25-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ADVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminium Alloy | Solenoid/Spring | - | - | - | - | - | - | VSNC | 10bar | +60°C | - | -20°C | Through Hole | - | - | - | - | - | - | 2 | - | - | 5/2 | - | 5 | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLL-G1/2-12 Festo | In Stock | - | - | Inline | - | - | PBT | - | 90° | No | - | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Base | - | - | Aluminium Alloy | - | - | - | - | 3/2 Way Valves | - | - | VABM | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLL-G3/8-8 Festo | In Stock | - | - | Inline | - | - | PBT | - | 90° | No | - | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSY-3/8-10 Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | PBT | - | - | - | - | - | 10mm OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 80°C | QS | Y-Fitting | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R3/8 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() QSL-1/8-8 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | 90° | No | - | - | 8mm OD Tubing | - | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | RoHS Compliant | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-40-160-P-A-GF Festo | In Stock | - | - | - | - | 4.5kg | - | - | - | - | 279 x 120 x 54mm | - | - | - | DFM | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54mm | 279mm | 120mm | - | ||
![]() PUN-H-1/2-BL-150-CB Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -35°C ~ 63°C | - | Tubing | - | Blue | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.500 (12.70mm) | - | Compressed Air, Water | - | 0.900 (22.86mm) | - | 150.0 (45.7m) | - | - | ||
![]() PUN-3X0,5-SI Festo | In Stock | - | - | - | Polyurethane | - | - | - | - | - | - | - | - | - | PUN | 10 bar | +60°C | - | -35°C | - | - | - | - | - | - | - | - | - | Suitable for energy chains in applications with high cycle rates | - | - | - | - | - | - | - | - | - | - | - | - | - | 50m | - | - | ||
![]() DFM-50-160-P-A-KF Festo | In Stock | - | - | - | - | 7.2kg | - | - | - | - | 294 x 148 x 64mm | - | - | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 294mm | 148mm | - | ||
![]() QSML-4H Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | 90° | No | - | - | 4mm OD Tubing | - | QSL | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | ISO8573-1:2010 | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | Push-In to Sleeve | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-63-50-P-A-KF Festo | In Stock | - | - | - | - | 5.2kg | - | - | - | - | 143 x 162 x 78mm | - | - | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78mm | 143mm | 162mm | - |