- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Function
- Features
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Weight | Body Material | Actuation Type | Contact Finish Mating | Contact Materials | Dimensions | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Primary Material | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Fastening Type | Pitch | Orientation | Ingress Protection | Shell Finish | Shell Size - Insert | Function | Approval Agency | Actuator Type | Failure Rate | Note | Number of Ports | Accessory Type | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Finish | Features | Fluid Type | Orifice Diameter | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VABM-L1-18W-G38-10 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 in, 3/8 in, M5 | - | - | - | - | - | - | - | - | - | - | ||
![]() NEBV-S1W37-E-5-LE26 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEBV-S1W37-E-5-LE26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | 5m | - | ||
![]() NEBU-M8W3N-K-5-LE3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEBU-M8W3N-K-5-LE3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | 5m | - | ||
![]() NEBU-M8G3-K-1.5-M8G3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEBU-M8G3-K-1.5-M8G3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | 1.5m | - | ||
![]() CRQSL-16 Festo | In Stock | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | CRQSL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-L-Q12-E-P10 Festo | In Stock | - | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | - | - | - | - | NPQM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | ||
![]() QSL-V0-6 Festo | In Stock | - | - | - | - | - | - | - | - | - | PBT | - | - | - | - | - | QSL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABB-B10-20-E-P3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRSB-1/8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blanking Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSY-G1/2-12 Festo | In Stock | - | - | - | - | - | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFOE-LE-T-G18-Q8 Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | PBT | - | - | - | - | - | VFOE | 10 bar | +60°C | Festo Corporation | -10°C | - | - | Bulk | - | Active | - | -10°C ~ 60°C | - | VFOE | - | - | - | - | - | - | - | Flow Restrictor, Adjustable | - | - | - | - | - | - | - | - | - | - | One-Way | - | - | - | - | 2 | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | 1/8in | Threaded 1/8 G | - | - | Air | - | - | - | - | - | - | ||
![]() ADN-50-15-I-P-A Festo | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | 65.5 x 65.5 x 67.7mm | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNR60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | - | 32.4 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | 65.5mm | -- | 67.7mm | 65.5mm | ||
![]() AEVC-16-5-A-P Festo | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | AEVC | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 59 Ohms | Metal Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | - | ||
![]() ADN-40-20-A-P-A Festo | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | 54.5 x 54.5 x 71.1mm | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | - | 30.9 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 54.5mm | -- | 71.1mm | 54.5mm | ||
![]() AEVC-20-5-I-P Festo | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | 34 x 32 x 21mm | - | AEVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 16.9 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 34mm | -- | 21mm | 32mm | ||
![]() CPE10-M1BH-3GL-M7 Festo | In Stock | - | - | - | - | - | - | - | - | - | Aluminium | Electrical | - | - | - | - | CPE | 8bar | +50°C | - | -5°C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 | - | - | - | - | 3/2 | - | - | - | M3, M7 | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-40-10-I-P-A Festo | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | Gold | Copper Alloy | 54.5 x 54.5 x 61.1mm | - | ADN | 10 bar | +80°C | Glenair | -20°C | - | - | Retail Package | Metal | Active | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | Silver | - | Threaded | - | C | - | Nickel/PTFE | 44-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.5mm | - | 61.1mm | 54.5mm | ||
![]() ESS-20-EF Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-16-15-PPV-A Festo | In Stock | - | - | - | - | - | - | - | Stainless Steel | 96.8g | - | - | - | - | 20 x 126mm | - | DSNU | 10 bar | +80°C | - | -20°C | DIN-Rail | - | - | - | - | Yes | - | - | X-COM S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | 126mm | n/a | ||
![]() DSNU-25-10-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | 249g | - | - | - | - | 27 x 151.5mm | - | DSNU | 10 bar | +80°C | - | -20°C | cable | - | - | - | - | Yes | - | - | picoMAX | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,5 mm | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | 27mm | - | - | 151.5mm | - | ||
![]() DFM-40-200-P-A-KF Festo | In Stock | - | - | - | - | - | - | - | - | 4.8kg | - | - | - | - | 319 x 120 x 54mm | - | DFM | 10 bar | +60°C | - | -5°C | PCB | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,5 mm | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | 54mm | - | 319mm | 120mm |