- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Function
- Features
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Base Product Number | For Use With | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | Operating Temperature | Series | Type | Color | Technology | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Coupling Type | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Finish | Outer Diameter | Connection Type | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Spool Size | Minimum Bend Radius | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | Compact Cylinder | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | - | 0.250 (6.35mm) | Tapped 3/8-24 UNF | - | - | - | - | - | ||
![]() DYSS-G8-5-5-Y1F Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Single-Acting, Push | Bulk | Active | -10°C ~ 80°C | - | Shock Absorber | - | Pneumatic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | ||
![]() NPQR-DK-G38-Q12 Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | - | - | - | 12mm OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | -20°C ~ 150°C | NPQR | Straight Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 232 PSI (-1 ~ 16 bar) | G3/8 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-T-3G38-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | -20°C ~ 150°C | - | T-Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G3/8 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OL-1/8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | OL | O-Ring Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KD4-1/4-A Festo | In Stock | - | - | Free Hanging (In-Line) | Brass | - | - | - | - | - | - | KD4 | 12bar | +60°C | Festo Corporation | -10°C | - | Bulk | Active | -10°C ~ 60°C | - | Coupling Socket | - | - | - | - | - | - | - | - | - | -14 ~ 174 PSI (-1 ~ 12 bar) | 1/4in | Threaded | Nickel Plated | - | G 1/4 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | Compact Cylinder | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | - | 0.500 (12.70mm) | Tapped 5/16-18 UNC | - | - | - | - | - | ||
![]() NPFC-R-G18-M5-FM Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8, M5 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | - | Round Cylinder | - | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | - | 1.500 (38.10mm) | External Thread 7/16-20 UNF | - | - | - | - | - | ||
![]() DARC-C7-U34 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | DARC | Rod Clevis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | - | - | 13 ~ 140 PSI (0.9 ~ 9.7 bar) | - | NPT3/8 | - | - | - | NFPA Standardized | - | 3.000 (76.20mm) | External Thread 7/16-20 UNF | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | - | - | 13 ~ 140 PSI (0.9 ~ 9.7 bar) | - | NPT3/8 | - | - | - | NFPA Standardized | - | 12.000 (304.80mm) | External Thread 7/16-20 UNF | - | - | - | - | - | ||
![]() NPHS-S6-M-G38 Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | NPHS-S6 | - | - | - | NPHS | 10bar | +60°C | Festo Corporation | -10°C | - | Bulk | Active | -10°C ~ 60°C | NPHS | Coupling Plug | - | - | - | - | - | - | - | Quick Connect Coupling Plug | - | -14 ~ 145 PSI (-1 ~ 10 bar) | 3/8in | Threaded | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | - | - | 13 ~ 140 PSI (0.9 ~ 9.7 bar) | - | NPT3/8 | - | - | - | NFPA Standardized | - | 4.000 (101.60mm) | External Thread 7/16-20 UNF | - | - | - | - | - | ||
![]() PUN-H-10X1,5-GN Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | 0.276 (7.00mm) | - | - | - | Festo Corporation | - | - | Bulk | Active | -35°C ~ 60°C | - | Tubing | Green | - | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.394 (10.00mm) | - | - | Compressed Air, Water | - | - | - | - | 1.102 (28.00mm) | 164.0 (50.0m) | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | -10°C ~ 60°C | - | Solenoid Valve | - | - | - | - | - | - | - | - | - | 36 ~ 145 PSI (2.5 ~ 10 bar) | - | Threaded | - | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | ||
![]() QB-3/8-1/2-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | 1/2 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBL-3/8-1/4-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | 5/32 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-D-G18-G38-M Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8, G3/8 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-14W-G14-4-GR Festo | In Stock | - | - | Base | - | - | Aluminium Alloy | - | VUVG-B Series Sub-Base Valves | - | - | VABM | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - |