- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Function
- Mfr
- Product Status
- Features
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Actuation Type | Base Product Number | Channel-to-Channel Matching (ΔRon) | Dimensions | Manufacturer | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Power Rating | Construction | Function | Failure Rate | Lead Spacing | Number of Circuits | Lead Style | Operating Pressure | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Connection Method | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Features | Stroke Length | Shaft Detail | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADVC-6-5-P-A Festo | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | ADVC | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | 3000V (3kV) | - | -55°C ~ 125°C | - | 0.181 L x 0.126 W (4.60mm x 3.20mm) | ±5% | C0G, NP0 | - | - | - | - | - | - | General Purpose | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | ||
![]() AEVC-16-5-I-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | 27 x 25 x 21mm | - | AEVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 21mm | 25mm | - | - | ||
![]() DFM-25-40-P-A-GF Festo | In Stock | - | - | - | - | - | - | 1.4kg | - | - | - | 123 x 95 x 44mm | - | DFM | 10 bar | +80°C | - | -20°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | - | 123mm | 95mm | - | - | ||
![]() MHE4-MS1H-3/2G-1/4 Festo | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | DALE RESISTOR | MHE4 | - | - | - | - | Through Hole | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | MS6-LFR | 10 bar | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DSBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-20-200-PPV-A Festo | In Stock | - | - | - | - | - | - | 330.8g | - | - | - | 27 x 332mm | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | - | 332mm | - | - | - | ||
![]() DSNU-25-80-PPV-A Festo | In Stock | - | - | - | - | - | - | 326g | - | - | - | 27 x 221.5mm | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | 25 ppm/°C | - | - | 1.1 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 650 µm | - | 221.5mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DSBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-50-30-PPVA-N3 Festo | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | Aluminium | 1.2kg | - | MAX4544 | 800mOhm | 207.8 x 54 x 54mm | - | DSBC | 12 bar | +80°C | Analog Devices Inc./Maxim Integrated | -20°C | - | - | Tube | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 60Ohm | 2:1 | 100pA | 8pF, 8pF | SPDT | 100ns, 75ns | 1pC | -90dB @ 1MHz | - | 2.7V ~ 12V | - | - | - | - | - | 54mm | - | 207.8mm | 54mm | - | - | ||
![]() DSBC-32-160-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | 465g | - | - | - | 305.1 x 45 x 45mm | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | 305.1mm | 45mm | - | - | ||
![]() DFM-16-80-P-A-KF Festo | In Stock | - | - | - | - | - | - | 878g | - | - | - | 147 x 67 x 32mm | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | - | 147mm | 67mm | - | - | ||
![]() DSBC-32-400-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | 465g | - | - | - | 545.1 x 45 x 45mm | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | 545.1mm | 45mm | - | - | ||
![]() DSNU-25-15-PPV-A Festo | In Stock | - | - | - | - | - | - | 254.5g | - | - | - | 27 x 156.5mm | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | - | 156.5mm | - | - | - | ||
![]() ADN-20-25-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | 35.5 x 35.5 x 67.5mm | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5mm | - | 67.5mm | 35.5mm | - | - | ||
![]() DFM-20-25-P-A-GF Festo | In Stock | - | - | - | - | - | - | 825g | - | - | - | 80 x 83 x 36mm | - | DFM | 10 bar | +80°C | Festo Corporation | -20°C | - | Double Acting | Bulk | Active | - | - | 50 V | -20°C ~ 80°C | DFM | - | 1 % | 100 ppm/°C | - | Linear Actuator | 777 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | Guided Cylinder | - | - | - | - | - | 29 ~ 145 PSI (2 ~ 10 bar) | - | - | - | - | - | - | - | - | - | M5 | - | - | - | 0.984 (25.00mm) | - | - | 550 µm | - | 80mm | 83mm | - | - | ||
![]() DFM-50-50-P-A-GF Festo | In Stock | - | - | - | - | - | - | 4.1kg | - | - | - | 143 x 148 x 64mm | - | DFM | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | - | 143mm | 148mm | - | - | ||
![]() DSBC-80-250-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | 2.7kg | - | - | - | 467.6 x 93 x 93mm | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93mm | - | 467.6mm | 93mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | - | VSVA-B-M52-MH-A2-1R2L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHTG-65-12-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DHTG-65-12-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |