- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Function
- Mfr
- Product Status
- Features
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | Base Product Number | Dimensions | For Use With | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | Operating Temperature | Series | Type | Number of Positions | Color | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Coupling Type | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Finish | Outer Diameter | Connection Type | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Spool Size | Minimum Bend Radius | Height | Length | Width | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESS-20-ES Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-40-150-PPVA-N3 Festo | In Stock | - | - | - | - | 740g | - | - | - | 311.9 x 54 x 54mm | - | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54mm | 311.9mm | 54mm | - | ||
![]() DSBC-32-150-PPSA-N3 Festo | In Stock | - | - | - | - | 465g | - | - | - | 295.1 x 45 x 45mm | - | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 295.1mm | 45mm | - | ||
![]() DSBC-32-300-PPVA-N3 Festo | In Stock | - | - | - | - | 465g | - | - | - | 445.1 x 45 x 45mm | - | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 445.1mm | 45mm | - | ||
![]() DSBC-32-20-PPVA-N3 Festo | In Stock | - | - | - | - | 465g | - | - | - | 165.1 x 45 x 45mm | - | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 165.1mm | 45mm | - | ||
![]() NEV-01-VDMA Festo | In Stock | - | - | DIN Rail | - | - | Aluminium | - | - | - | Solenoid/Pneumatic Valves | - | - | NEV | - | - | - | - | - | - | - | - | - | - | Manifold End Base | - | - | - | - | - | - | - | - | - | - | - | 1/2 in, 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | Electrical | - | - | - | - | - | VSVA-B-P53E-H-A1-1R5L | - | - | Festo Corporation | - | - | - | Bulk | Active | -5°C ~ 50°C | - | Solenoid Valve | - | - | IP65 - Dust Tight, Water Resistant | - | 5/3 Exhausted | CE | - | - | - | - | 44 ~ 116 PSI (3 ~ 8 bar) | - | Threaded | - | - | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-4X0,75-SW-500 Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | 0.102 (2.60mm) | - | - | - | Festo Corporation | - | - | - | Digi-Spool®, Continuous Spool | Active | -35°C ~ 60°C | - | Tubing | - | Black | - | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.157 (4.00mm) | - | - | Compressed Air, Water | - | - | - | 1640.4 (500.0m) | 0.315 (8.00mm) | - | Enter Number of Meters in Order Quantity | - | - | ||
![]() DSNU-50-320-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-D-G14-G38-M Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/4, G3/8 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPCB-N-2-4-F-N-U12 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | Compact Cylinder | - | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | - | 4.000 (101.60mm) | Tapped 1/2-20 UNF | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | Solenoid/Spring | - | - | - | - | - | VUVG | 7bar | +50°C | Festo Corporation | -5°C | Inline | - | Bulk | Active | -5°C ~ 50°C | - | Solenoid Valve | 2 | - | IP65 - Dust Tight, Water Resistant | - | 3/2 | - | - | - | 3 | - | 22 ~ 102 PSI (1.5 ~ 7 bar) | M5 | Threaded M5 | - | - | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-5/16-BL-150-CB Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | -35°C ~ 63°C | - | Tubing | - | Blue | - | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.313 (7.94mm) | - | - | Compressed Air, Water | - | - | - | - | 0.780 (19.81mm) | - | 150.0 (45.7m) | - | - | ||
![]() DPRA-N-3/4-2-N Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | - | Round Cylinder | - | - | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | - | 2.000 (50.80mm) | External Thread 1/8-24 UNF | - | - | - | - | - | - | - | ||
![]() HE-3-QS-6 Festo | In Stock | - | - | Free Hanging (In-Line) | - | - | PBT | - | - | - | - | - | - | HE | - | - | Festo Corporation | - | - | - | Bulk | Active | 0°C ~ 60°C | - | Manual Control Valve | - | - | - | - | - | - | - | - | - | - | -1 ~ 145 PSI (-0.1 ~ 10 bar) | - | - | - | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | - | - | - | 7 ~ 140 PSI (0.5 ~ 9.7 bar) | - | NPT1/2 | - | - | - | NFPA Standardized | - | 8.000 (203.20mm) | External Thread 3/4-16 UNF | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | Compact Cylinder | - | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | 10-32 UNF | - | - | - | - | - | 1.500 (38.10mm) | Tapped 10-32 UNF | - | - | - | - | - | - | - | ||
![]() NPHS-D6-P-G14 Festo | In Stock | - | - | Free Hanging (In-Line) | Brass | - | - | - | NPHS-D6 | - | - | - | - | NPHS | 10bar | +60°C | Festo Corporation | -10°C | - | - | Bulk | Active | -10°C ~ 60°C | NPHS | Coupling Socket | - | - | - | - | - | - | - | Quick Connect Coupling Socket | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | 1/4in | Threaded | Nickel Plated | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPRA-N-1 1/16-1.5-N Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | - | Round Cylinder | - | - | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | - | 1.500 (38.10mm) | External Thread 1/8-24 UNF | - | - | - | - | - | - | - |