- Manufacturer Series
- Maximum Operating Pressure
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Package
- Mfr
- Product Status
- Function
- Body Material
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Construction | Military Standard | Accessory Type | Operating Pressure | Thread Size | Connection Method | Features | Stroke Length | Shaft Detail | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | MS | 12 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | MS | 12 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | MS | 14 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | MS | 14 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | MS | 12 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QST-G1/2-16 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | 14 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-M7 Festo | In Stock | - | - | - | - | - | - | - | Compressed Air Supply | - | B-M7 | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | - | B | - | - | - | Blanking Plug | - | - | - | - | - | - | - | - | Blanking Plug | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-14S-G14-8 Festo | In Stock | - | - | Base | - | - | Aluminium Alloy | - | VUVG-LK Series Individual Valves | - | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | ||
![]() ADN-S-16-10-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | - | 0°C ~ 60°C | - | AND-S | - | - | - | Linear Actuator | - | - | - | - | - | - | Compact Cylinder | - | - | 14.5 ~ 145 PSI (1 ~ 10 bar) | - | M5 | - | 0.394 (10.00mm) | - | - | - | - | - | - | ||
![]() QST-8-6 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | - | 8mm and 6mm OD Tubing | QST | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | -10°C ~ 80°C | - | QS | - | - | - | T-Adapter | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | Push-In | - | - | - | - | - | - | - | - | ||
![]() CRQS-6 Festo | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | CRQS | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 1 % | Axial | - | - | 390 Ω | 150 °C | -65 °C | Metal Film | - | 250 mW | - | MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | 7.62 mm | - | Contains Lead | ||
![]() DSBC-32-160-PPVA-N3 Festo | In Stock | - | - | - | - | 465g | - | 305.1 x 45 x 45mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 305.1mm | 45mm | - | ||
![]() DFM-16-80-P-A-KF Festo | In Stock | - | - | - | - | 878g | - | 147 x 67 x 32mm | - | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | 147mm | 67mm | - | ||
![]() DSBC-32-400-PPVA-N3 Festo | In Stock | - | - | - | - | 465g | - | 545.1 x 45 x 45mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 545.1mm | 45mm | - | ||
![]() DSNU-25-15-PPV-A Festo | In Stock | - | - | - | - | 254.5g | - | 27 x 156.5mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 156.5mm | - | - | ||
![]() ADN-20-25-I-P-A Festo | In Stock | - | - | - | - | - | - | 35.5 x 35.5 x 67.5mm | - | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5mm | 67.5mm | 35.5mm | - | ||
![]() DFM-20-25-P-A-GF Festo | In Stock | - | - | - | - | 825g | - | 80 x 83 x 36mm | - | - | DFM | 10 bar | +80°C | Festo Corporation | -20°C | Double Acting | Bulk | Active | - | 50 V | -20°C ~ 80°C | - | DFM | 1 % | - | 100 ppm/°C | Linear Actuator | 777 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | Guided Cylinder | - | - | 29 ~ 145 PSI (2 ~ 10 bar) | - | M5 | - | 0.984 (25.00mm) | - | - | 550 µm | 80mm | 83mm | - | ||
![]() DFM-50-50-P-A-GF Festo | In Stock | - | - | - | - | 4.1kg | - | 143 x 148 x 64mm | - | - | DFM | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 143mm | 148mm | - | ||
![]() DSBC-80-250-PPVA-N3 Festo | In Stock | - | - | - | - | 2.7kg | - | 467.6 x 93 x 93mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93mm | 467.6mm | 93mm | - | ||
![]() DSNU-25-300-PPS-A Festo | In Stock | - | - | - | - | 568g | - | 27 x 441.5mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 441.5mm | - | - |