- Manufacturer Series
- Maximum Operating Pressure
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Package
- Mfr
- Product Status
- Function
- Features
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Body Length | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Color | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Overall Length | Outer Diameter | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Spool Size | Minimum Bend Radius | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADN-S-20-25-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | 0°C ~ 60°C | AND-S | Linear Actuator | - | - | Compact Cylinder | - | - | - | - | - | 9 ~ 145 PSI (0.6 ~ 10 bar) | - | M5 | - | - | - | - | 0.984 (25.00mm) | - | - | - | - | - | - | ||
![]() ESWA-5 Festo | In Stock | - | - | - | - | - | - | - | - | - | ESWA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESH-HCL-4-QS Festo | In Stock | - | - | - | - | - | - | - | - | - | ESH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRLA-1/8-PK-6-B Festo | In Stock | - | - | - | - | - | - | - | - | - | GRLA | 10bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGST-20-125-PA Festo | In Stock | - | - | - | - | - | - | - | - | - | DGST | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGST-12-10-PA Festo | In Stock | - | - | - | - | - | - | - | - | - | DGST | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGSL-8-10-EA Festo | In Stock | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DYSW-10-17-Y1F Festo | In Stock | - | - | - | - | - | - | 77.55mm | - | - | DYSW-10-17-Y1F | - | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M14 | - | 94.55mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | Tie-Rod Cylinder | - | - | - | - | - | 7 ~ 140 PSI (0.5 ~ 9.7 bar) | - | NPT3/8 | - | - | NFPA Standardized | - | 2.000 (50.80mm) | External Thread 7/16-20 UNF | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | Compact Cylinder | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | 3.000 (76.20mm) | Tapped 3/8-24 UNF | - | - | - | - | - | ||
![]() PUN-H-1/2-GN-150-CB Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -35°C ~ 63°C | - | Tubing | Green | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.500 (12.70mm) | - | Compressed Air, Water | - | - | - | - | 0.900 (22.86mm) | 150.0 (45.7m) | - | ||
![]() H-QS-10 Festo | In Stock | - | - | - | - | - | Anodised Aluminium | - | - | - | H | - | - | - | - | - | - | - | ISO8573-1:2010, RoHS Compliant | - | - | Non-Return Check Valve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFOE-LE-T-M5-Q6 Festo | In Stock | - | - | Sub-Base Mount | - | - | PBT | - | - | - | VFOE | 10 bar | +60°C | Festo Corporation | -10°C | - | Bulk | Active | - | -10°C ~ 60°C | VFOE | Flow Restrictor, Adjustable | - | - | - | One-Way | - | - | 2 | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | M5 | Threaded M5 | - | - | - | Air | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | Compact Cylinder | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | 10-32 UNF | - | - | - | - | 0.375 (9.53mm) | Tapped 10-32 UNF | - | - | - | - | - | ||
![]() DARC-C7B-U34 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | DARC | Clevis Tang | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-L-R14-G14-MF Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Elbow Fitting | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/4, G1/4 | Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBY-1/8-1/4-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | 1/4 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Y-Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/8-27 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Control Valve, Maintained | - | - | - | 2/2 | - | - | - | - | 87 ~ 145 PSI (6 ~ 10 bar) | 1/8in | Threaded | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | ||
![]() MAP-40-6-1/8-EN Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | MAP | Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Solenoid Valve | - | - | - | - | - | - | - | - | 22 ~ 145 PSI (1.5 ~ 10 bar) | - | Threaded | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - |