- Manufacturer Series
- Maximum Operating Pressure
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Package
- Mfr
- Product Status
- Function
- Body Material
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Body Material | Actuation Type | Chemical Resistant | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Number of Positions | Color | Function | Number of Ports | Operating Pressure | Thread Size | Bearing Type | Overall Height | Connection Method | Finish | Overall Length | Connection Type | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPFC-R-G1-G12-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/2, G1 | - | - | Threaded | - | - | - | - | ||
![]() DGST-12-10-E1A Festo | In Stock | - | - | - | - | - | - | - | - | DGST | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OAFF-G3-5 Festo | In Stock | - | - | - | - | - | - | - | - | OAFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-12X2-S-1-SW Festo | In Stock | - | - | - | Polyurethane | - | - | - | - | PUN | 10bar | +60°C | - | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VMEF-R-M52-M-G14 Festo | In Stock | - | - | - | - | Aluminium Alloy | - | - | - | VMEF | 10 bar | +60°C | - | -10°C | - | - | - | - | - | - | - | 2 | - | 5/2 | 5 | - | 1/4in | - | - | - | - | - | - | - | ||
![]() ESS-8X20-ON Festo | In Stock | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR-1/8-D-7-MINI Festo | In Stock | - | - | - | - | - | - | - | - | D | - | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | - | 76mm | - | - | ||
![]() VABV-S4-1S-N14-2T2 Festo | In Stock | - | - | - | - | Aluminium Die Cast | - | - | - | VABV | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEU-1/4-NPT Festo | In Stock | - | - | - | - | - | - | - | - | SEU-1/4-NPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | ||
![]() NPQH-DK-G14-Q8-P10 Festo | In Stock | - | - | Inline | - | Brass | - | Yes | - | NPQH | 20 bar | +150°C | - | 0°C | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | ||
![]() NPFC-R-G38-G18-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8, G3/8 | - | - | Threaded | - | - | - | - | ||
![]() NPFC-E1-2G14-FM Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/4 | - | - | Threaded | - | - | - | - | ||
![]() QSLV4-1/2-12 Festo | In Stock | - | - | - | - | - | - | - | - | QSLV4-1/2-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR-D-7-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR-3/4-D-7-O-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FENG-100-250-KF Festo | In Stock | - | - | - | - | - | - | - | - | FENG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | ||
![]() QST-1/8-4-100 Festo | In Stock | - | - | - | - | - | - | - | - | - | 6 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSM-M5-3-I-R Festo | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHE3-M1H-3/2G-QS-6 Festo | In Stock | - | - | - | - | - | Electrical | - | - | MHE3 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | ||
![]() MFH-5/2-D-1-FR-C-EX Festo | In Stock | - | - | - | - | - | Electrical | - | - | MFH | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 5/2 Monostable | - | - | - | - | - | - | - | - | - | - |