- Manufacturer Series
- Maximum Operating Pressure
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Package
- Mfr
- Product Status
- Function
- Body Material
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Body Material | Actuation Type | Dimensions | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Special Features | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Function | Approval Agency | Number of Ports | Operating Pressure | Thread Size | Connection Method | Outer Diameter | Features | Fluid Type | Spool Size | Flow Rate | Minimum Bend Radius | Diameter | Height | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUN-H-1/8-SW-150-CB Festo | In Stock | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | -35°C ~ 63°C | - | - | - | Tubing | - | - | - | - | - | Black | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | 0.125 (3.18mm) | - | Compressed Air, Water | - | - | 0.240 (6.10mm) | - | - | 150.0 (45.7m) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | VZWM-L-M22C-G112-F5-R1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | VZWF-L-M22C-N112-400-1P4-10-R1 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminium Alloy | Electrical | - | - | VUVG | 7bar | +50°C | - | -5°C | Manifold | - | - | - | Easy to Install, Innovative, Reliable, Versatile | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 5/2 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-12-20-P-A Festo | In Stock | - | - | - | Stainless Steel | 83g | - | - | 20 x 125mm | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 125mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | VZWD | - | - | - | - | - | - | - | - | - | 50 V | - | - | 0.1 % | 50 ppm/°C | - | 94.2 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | VZWF-B-L-M22C-N38-135-E-2AP4-10-R1 | - | - | - | - | - | - | - | - | - | 100 V | - | - | 0.1 % | 50 ppm/°C | - | 200 Ω | - | 155 °C | -55 °C | Thin Film | - | 100 mW | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | VZWF | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | VZWF | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | VZWF | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | VZWD | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-8-30-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminium Alloy | Solenoid/Solenoid | - | - | VUVG | 7bar | +50°C | - | -5°C | Inline | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 5/2 | - | 5 | - | M7 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-63-125-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | MS | 14 bar | - | Festo Corporation | - | - | Bulk | Active | - | - | - | 0°C ~ 50°C | MS | - | - | Filter Regulator | - | - | - | - | - | - | - | - | - | - | 11.6 ~ 203 PSI (0.8 ~ 14 bar) | - | G1/4 | - | On/Off Valve, Pressure Gauge | Compressed Air, Inert Gas | - | 370GPM (1400LPM) | - | - | - | - | - | ||
![]() DSNU-50-40-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | DSBC | - | - | - | - | - | - | - | - | - | 50 V | - | - | 1 % | 50 ppm/°C | - | 41.2 Ω | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | DSBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |