- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Function
- Features
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | Operating Temperature | Series | Type | Color | Technology | Construction | Operating Pressure | Thread Size | Connection Method | Finish | Connection Type | Features | Stroke Length | Shaft Detail |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QBL-3/8-5/16-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | 5/16 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | Push-In to Threaded | - | - | - | - | - | ||
![]() DPRA-N-2-2-UB-N Festo | In Stock | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | Round Cylinder | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/4 | - | - | - | 2.000 (50.80mm) | External Thread 1/2-20 UNF | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | Tie-Rod Cylinder | 13 ~ 140 PSI (0.9 ~ 9.7 bar) | - | NPT3/8 | - | - | NFPA Standardized | 4.000 (101.60mm) | External Thread 7/16-20 UNF | ||
![]() QBL-1/2-1/2-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | 1/2 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/2-14 | Push-In to Threaded | - | - | - | - | - | ||
![]() QBL-1/4-3/8-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | 3/8 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | Push-In to Threaded | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | Compact Cylinder | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 0.375 (9.53mm) | Tapped 5/16-18 UNC | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | Compact Cylinder | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 0.250 (6.35mm) | Tapped 3/8-24 UNF | ||
![]() DYSS-G8-5-5-Y1F Festo | In Stock | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Single-Acting, Push | Bulk | Active | -10°C ~ 80°C | - | Shock Absorber | - | Pneumatic | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | ||
![]() NPQR-DK-G38-Q12 Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | 12mm OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | -20°C ~ 150°C | NPQR | Straight Fitting | - | - | - | -14 ~ 232 PSI (-1 ~ 16 bar) | G3/8 | Push-In to Threaded | - | - | - | - | - | ||
![]() NPFC-T-3G38-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | -20°C ~ 150°C | - | T-Fitting | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G3/8 | Threaded | - | - | - | - | - | ||
![]() OL-1/8 Festo | In Stock | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | OL | O-Ring Seal | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KD4-1/4-A Festo | In Stock | - | - | Free Hanging (In-Line) | Brass | - | - | KD4 | 12bar | +60°C | Festo Corporation | -10°C | - | Bulk | Active | -10°C ~ 60°C | - | Coupling Socket | - | - | - | -14 ~ 174 PSI (-1 ~ 12 bar) | 1/4in | Threaded | Nickel Plated | G 1/4 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | Compact Cylinder | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 0.500 (12.70mm) | Tapped 5/16-18 UNC | ||
![]() NPFC-R-G18-M5-FM Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | -20°C ~ 150°C | - | Adapter | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8, M5 | Threaded | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | Round Cylinder | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 1.500 (38.10mm) | External Thread 7/16-20 UNF | ||
![]() QBY-1/4T-U Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | 1/4 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | 0°C ~ 60°C | QB | Y-Fitting | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | Push-In | - | - | - | - | - | ||
![]() NPFC-T-3G14-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | -20°C ~ 150°C | - | T-Fitting | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/4 | Threaded | - | - | - | - | - | ||
![]() NPFC-L-R38-G38-MF Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | -20°C ~ 150°C | - | Elbow Fitting | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R3/8, G3/8 | Threaded | - | - | - | - | - | ||
![]() DPRA-N-1 1/2-6-ME-N Festo | In Stock | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | Round Cylinder | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 6.000 (152.40mm) | External Thread 7/16-20 UNF | ||
![]() QBY-3/8-5/16-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | 5/16 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | 0°C ~ 60°C | QB | Y-Fitting | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | Push-In to Threaded | - | - | - | - | - |