- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Function
- Features
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Dimensions | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | Operating Temperature | Series | Type | Color | Construction | Function | Number of Ports | Operating Pressure | Thread Size | Connection Method | Features | Fluid Type | Stroke Length | Shaft Detail | Flow Rate | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | MS | 1 → 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFOE-LE-T-G14-Q10 Festo | In Stock | - | - | - | - | - | PBT | - | - | VFOE | 10 bar | +60°C | - | -10°C | - | - | - | - | - | - | - | - | Flow Control | 2 | - | 1/4in | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | MS | 1 → 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-R-G12-G14-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/4, G1/2 | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() DPCB-N-3/4-1-F-N-U10 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -32°C ~ 66°C | DPCB | Linear Actuator | - | Compact Cylinder | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | 10-32 UNF | - | - | 1.000 (25.40mm) | Tapped 10-32 UNF | - | - | - | - | - | ||
![]() QBT-M5-5/32-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | 5/32 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | 0°C ~ 60°C | QB | T-Fitting | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | M5 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | ||
![]() MS6-LRP-1/2-D7-A8 Festo | In Stock | - | - | - | - | - | - | - | - | MS | - | - | Festo Corporation | - | - | Bulk | Active | -10°C ~ 60°C | MS | Regulator | - | - | - | - | 14.5 ~ 203 PSI (1 ~ 14 bar) | - | G1/2 | - | Compressed Air, Inert Gas | - | - | 1321GPM (5000LPM) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | MA | Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-S-25-50-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | 0°C ~ 60°C | AND-S | Linear Actuator | - | Compact Cylinder | - | - | 9 ~ 145 PSI (0.6 ~ 10 bar) | - | M5 | - | - | 1.969 (50.00mm) | - | - | - | - | - | - | ||
![]() VFOE-LS-T-M7-Q6 Festo | In Stock | - | - | - | - | - | PBT | - | - | VFOE | 10 bar | +60°C | - | -10°C | - | - | - | - | - | - | - | - | Flow Control | 2 | - | M7 | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMS-C5-1 1/2-D Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | DAMS | Swivel Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPRA-N-2-6-UB-N Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | -20°C ~ 149°C | DPRA | Linear Actuator | - | Round Cylinder | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/4 | - | - | 6.000 (152.40mm) | External Thread 1/2-20 UNF | - | - | - | - | - | ||
![]() NPFC-S-2G34-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G3/4 | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() FRC-3/8-D-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | FRC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-25-60-PPV-A Festo | In Stock | - | - | - | - | 304g | - | 27 x 201.5mm | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 201.5mm | - | ||
![]() DFM-50-125-P-A-GF Festo | In Stock | - | - | - | - | 6.3kg | - | 259 x 148 x 64mm | - | DFM | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 259mm | 148mm | ||
![]() DSBC-100-160-PPSA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | DSBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGSL-20-200-P1A Festo | In Stock | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | DSBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-25-400-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |