- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Function
- Mfr
- Product Status
- Features
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Mounting Hole Diameter | Actuation Type | Angle | Chemical Resistant | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Standards Met | Operating Temperature | Series | Connector Type | Type | Number of Positions | Color | Ingress Protection | Function | Approval Agency | Actuator Type | Configuration | Number of Ports | Accessory Type | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Finish | Outer Diameter | Features | Fluid Type | Orifice Diameter | Spool Size | Minimum Bend Radius | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEN-S-10-10-I Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AEN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NEBL | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | 15m | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DSBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-L-M5-Q6-P10 Festo | In Stock | - | - | Inline | - | - | Brass | ISO8573-1:2010 | - | 90° | Yes | - | - | NPQH | 20 bar | ISO8573-1:2010°C | - | ISO8573-1:2010°C | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | ||
![]() NPQP-T-Q4-E-FD-P10 Festo | In Stock | - | - | - | - | - | Polypropylene | - | - | - | Yes | - | - | - | 10 bar | +60°C | - | -20°C | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DSBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polypropylene | - | - | - | Yes | - | - | NPQP | 10 bar | +60°C | - | -20°C | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR-ZP-A/B-D-3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | LR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Regulator Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HE-3-3/8-3/8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HE-3-3/8-3/8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 Bistable | - | - | - | - | - | - | - | 3/8 | - | - | - | - | - | - | - | - | - | - | ||
![]() ESS-150-SN Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESV-80-BS Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ESV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESS-20-EU Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-12X2-TRT Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -35°C ~ 60°C | - | - | Tubing | - | Red | - | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.472 (12.00mm) | - | Compressed Air, Water | - | - | 1.300 (33.00mm) | 164.0 (50.0m) | - | ||
![]() GRLA-M5-B Festo | In Stock | - | - | Sub-Base Mount | - | - | Metal | - | - | - | - | - | - | GRLA | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 60°C | - | - | Flow Controller | - | - | - | One-Way | - | - | - | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | Threaded M5 | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | - | Solenoid/Spring | - | - | - | - | VUVS | 8 bar | +50°C | Festo Corporation | -5°C | Inline | Bulk | Active | - | -5°C ~ 50°C | - | - | Solenoid Valve | 2 | - | IP65 - Dust Tight, Water Resistant | 5/2 | - | - | 5/2 | 5 | - | - | 22 ~ 116 PSI (1.5 ~ 8 bar) | 1/4in | Threaded | - | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | - | - | ||
![]() DARC-C5-U516-M Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | DARC | - | Clevis Tang | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |