- Manufacturer Series
- Maximum Operating Pressure
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Package
- Mfr
- Product Status
- Function
- Body Material
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | For Use With | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Number of Positions | Color | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Configuration | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Product Type | Overall Height | Connection Method | Overall Length | Outer Diameter | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Spool Size | Flow Rate | Minimum Bend Radius | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | Solenoid/Solenoid | - | - | - | VUVS | 8 bar | +50°C | Festo Corporation | -5°C | Inline | - | Bulk | Active | - | -5°C ~ 50°C | - | Solenoid Valve | 2 | - | IP65 - Dust Tight, Water Resistant | - | 3/2 | - | - | 3/2 | 3 | - | 22 ~ 116 PSI (1.5 ~ 8 bar) | 1/8in | - | - | Threaded | - | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() QBL-3/8-1/4-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | 1/4 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | - | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-1/8-GN-150-CB Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -35°C ~ 63°C | - | Tubing | - | Green | - | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | - | - | 0.125 (3.18mm) | - | Compressed Air, Water | - | - | - | - | - | 0.240 (6.10mm) | 150.0 (45.7m) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | - | - | - | 7 ~ 140 PSI (0.5 ~ 9.7 bar) | - | - | - | NPT3/8 | - | - | NFPA Standardized | - | 4.000 (101.60mm) | External Thread 7/16-20 UNF | - | - | - | - | - | - | ||
![]() VFOE-LE-T-R18-Q4 Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -10°C ~ 60°C | VFOE | Flow Restrictor, Adjustable | - | - | - | - | One-Way | - | - | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | - | - | Threaded 1/8 G | - | - | - | Air | - | - | - | - | - | - | - | - | ||
![]() MS6-LF-1/2-ERM Festo | In Stock | - | - | - | - | - | - | - | - | - | - | MS | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -10°C ~ 60°C | MS | Filter | - | - | - | - | - | - | - | - | - | - | 0 ~ 290 PSI (0 ~ 20 bar) | - | - | - | G1/2 | - | - | - | Compressed Air, Inert Gas | - | - | - | - | 1083GPM (4100LPM) | - | - | - | ||
![]() LBN-12/16 Festo | In Stock | - | - | - | - | - | - | - | ADVUL Compact Cylinder | - | - | LBN | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | LBN | Mounting Foot | - | - | - | - | - | - | - | - | - | - | - | - | Clevis Foot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMTE-M-LH-G34 Festo | In Stock | - | - | - | Brass, Bronze | - | - | - | - | - | - | AMTE | - | - | - | - | - | - | - | - | - | - | - | Silencer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABD-D3-SN-G14 Festo | In Stock | - | - | - | - | - | PA | - | - | - | - | VABD | - | - | - | - | - | - | - | - | ISO8573-1:2010 | - | - | Venting Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | Compact Cylinder | - | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | - | - | NPT1/8 | - | - | - | - | 4.000 (101.60mm) | Tapped 3/8-24 UNF | - | - | - | - | - | - | ||
![]() FR-4-1/2-B Festo | In Stock | - | - | Free Hanging (In-Line) | Aluminum | - | Aluminium | - | - | - | - | FR-4 | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -10°C ~ 80°C | - | Manifold | - | - | - | - | - | - | - | - | - | - | 0 ~ 232 PSI (0 ~ 16 bar) | G1/2 | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFR-M5-D-7-5M-MICRO Festo | In Stock | - | - | - | - | - | - | - | - | - | - | D | 7 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFMB-1-D-MAXI-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LJK-M5-I/I Festo | In Stock | - | - | - | - | - | - | - | - | - | - | LJK-M5-I/I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-8bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGS-M12 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | SGS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rod Eye | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS4-EE-1/4-V230 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | - | - | 1/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADNGF-32-50-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | ADNGF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | VPP | - | +60°C | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 126.9mm | - | 41.5mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADNGF-80-60-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | ADNGF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |