- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Function
- Features
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Chemical Resistant | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Type | Color | Ingress Protection | Supply Voltage | Function | Approval Agency | Actuator Type | Accessory Type | Mechanical Life | Operating Pressure | Thread Size | Product Type | Overall Height | Connection Method | Overall Length | Connection Type | Features | Fluid Type | Orifice Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GR-M5-B Festo | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | - | - | - | GR | - | Festo Corporation | - | Bulk | Active | -20°C ~ 60°C | - | Flow Controller | - | - | - | One-Way | - | - | - | - | 7 ~ 145 PSI (0.5 ~ 10 bar) | - | - | - | Threaded M5 | - | - | - | Air, Inert Gas, Liquid | - | ||
![]() QB-1/4-1/2-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | 1/2 OD Tubing | - | - | Festo Corporation | - | Bulk | Active | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | - | - | Push-In to Threaded | - | - | - | - | - | ||
![]() MS4N-FRM-FRZ Festo | In Stock | - | - | - | - | - | - | - | - | Air Preparation | - | - | Festo Corporation | - | Bulk | Active | - | MS | Distributor Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-M12X1,25 Festo | In Stock | - | - | - | - | - | - | - | Cylinder | - | SG | - | Festo Corporation | - | Bulk | Active | - | SG | Rod Clevis | - | - | - | - | - | - | - | - | - | - | Rod Clevis | - | - | - | - | - | - | - | ||
![]() MS6-LFM-1/2-BRM-DA Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-V0-1/2-12 Festo | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS9-LFM-G-AUV Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LOE-1/8-D-MINI Festo | In Stock | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRQSL-1/4-6 Festo | In Stock | - | - | - | - | - | - | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSFG | - | - | - | 24 V dc, 42 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE-3/4 Festo | In Stock | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | ||
![]() QSYTF-G1/4-8 Festo | In Stock | - | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-1/8-PRS Festo | In Stock | - | - | - | - | - | - | - | - | - | VT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSM-M5-6-I-R Festo | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-G1/8-10-I-100 Festo | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-LF-3/8-CRV Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-LFM-1/4-AUV Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSYTF-1/2-12-B Festo | In Stock | - | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | VPP | +60°C | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110.4mm | - | 41.5mm | - | - | - | - | ||
![]() MS4-LR-1/8-D6-AS-Z Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |